- Series
- Mfr
- Package
- Product Status
- Frequency Stability
- Load Capacitance
- Manufacturer
- RoHS
- Frequency Tolerance
- Manufacturer Part Number
- Crystal/Resonator Type
- JESD-609 Code
Attribute column
Manufacturer
Fox Electronics Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC38LF-327 Fox Electronics | In Stock | - | - | - | Through Hole | - | Radial | - | 2 | - | - | Bulk | - | - | 0.002% | - | - | - | - | - | - | - | - | 60°C | -20°C | - | - | 3mm | - | 32.768kHz | -0.04 ppm | 1.0922mm | - | - | 35kOhm | 12.5pF | - | 0.002% | - | - | - | 35kOhm | 8.3058mm | - | 3mm | 3mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() FC4SDCBMM11.0592-T1 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | HC-49/US | YES | - | - | -40°C~85°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | - | e1 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | - | 11.0592MHz | ±50ppm | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 11.0592MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC3BQBBME12.0-T3 Fox Electronics | 9 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | FQ3225B | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Silver (Ag) | - | - | TR, 7 INCH | - | - | - | 12MHz | ±50ppm | - | L3.2XB2.5XH1.1 (mm)/L0.126XB0.098XH0.043 (inch) | 12MHz | 120Ohm | 20pF | Fundamental | - | 100 µW | - | - | - | - | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOXSDLF/147-20/TR Fox Electronics | In Stock | - | - | - | Surface Mount | - | - | - | 2 | - | - | - | - | - | - | e1 | - | - | - | SMD/SMT | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -20°C | TR, 13 INCH | - | - | - | 14.7456MHz | 50 ppm | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 14.7456MHz | - | 20pF | - | 0.003% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | 4.5mm | - | 13.9mm | 5mm | - | - | RoHS Compliant | Lead Free | ||
![]() FQ5032B-18.432 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | e4 | yes | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | 0°C | TR, 7 INCH | - | - | - | 18.432MHz | 30 ppm | - | L5.0XB3.2XH1.2 (mm)/L0.197XB0.126XH0.047 (inch) | 18.432MHz | 50Ohm | 20pF | - | 0.003% | 500 µW | - | PARALLEL - FUNDAMENTAL | - | 1.1938mm | - | 5.0038mm | 3.2004mm | - | - | RoHS Compliant | - | ||
![]() FQ3225B-24 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | e4 | - | - | - | - | - | - | Gold (Au) | 70°C | -10°C | TR, 7 INCH | - | - | - | 24MHz | 50 ppm | - | L3.2XB2.5XH1.1 (mm)/L0.126XB0.098XH0.043 (inch) | 24MHz | 80Ohm | 20pF | - | 0.005% | 100 µW | - | PARALLEL - FUNDAMENTAL | - | 1.0922mm | - | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() FOXLF200-20 Fox Electronics | In Stock | - | - | - | Through Hole | - | - | - | 49 | - | - | Bulk | - | - | 0.003% | e1 | yes | - | - | Radial | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -20°C | - | 8541.60.00.50 | - | - | 20MHz | 50 ppm | 4.88mm | L11.05XB4.65XH13.46 (mm) | 20MHz | 20Ohm | 20pF | - | 0.003% | 100 µW | - | PARALLEL - FUNDAMENTAL | 20Ohm | 13.462mm | - | 11.049mm | 4.6482mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() FX122-327 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 2 | - | - | Digi-Reel® | - | - | - | e4 | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TR, 7 INCH | - | - | - | 32.768kHz | - | - | - | 0.032768MHz | 90kOhm | 12.5pF | - | 0.002% | 0.5 µW | - | PARALLEL - FUNDAMENTAL | 90kOhm | 609.6μm | - | 2.1082mm | 1.2954mm | No | - | RoHS Compliant | Lead Free | ||
![]() FX425B-12.000 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 4 | - | - | - | - | - | - | e4 | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 60°C | -10°C | TR, 7 INCH | - | - | - | 12MHz | 50 ppm | - | - | 12MHz | 120Ohm | 20pF | - | 0.005% | 100 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 120Ohm | 711.2μm | - | 3.9878mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() 217-3.579545-12 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 4 | - | - | - | - | - | - | e3 | yes | - | - | - | - | - | Matte Tin (Sn) | 60°C | -10°C | TR, 10 INCH | - | - | - | 3.579545MHz | 50 ppm | - | - | 3.579545MHz | 140Ohm | 15pF | - | 0.005% | 100 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 140Ohm | 2.1082mm | - | 11.811mm | 5.5118mm | - | - | RoHS Compliant | - | ||
![]() FQ3225B-24.000 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 4 | - | - | Tape & Reel (TR) | - | - | - | e4 | yes | - | - | - | - | - | Gold (Au) | 70°C | -10°C | TAPE AND REEL | - | 2.5mm | - | 24MHz | 50 ppm | - | - | 24MHz | 80Ohm | 20pF | - | 0.005% | 100 μW | - | PARALLEL - FUNDAMENTAL | - | 1.0922mm | - | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() FQ3225B-16.000 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | - | - | - | - | e4 | yes | - | - | - | - | - | Gold (Au) | 70°C | -10°C | TAPE AND REEL | 8541.60.00.50 | - | - | 16MHz | 50 ppm | - | L3.2XB2.5XH1.1 (mm)/L0.126XB0.098XH0.043 (inch) | 16MHz | 100Ohm | 20pF | - | 0.005% | 100 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 1.0922mm | - | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() FQ7050B-6.000 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 70°C | 0°C | TAPE AND REEL | - | - | - | 6MHz | 30 ppm | - | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 6MHz | 80Ohm | 20pF | - | 0.003% | 500 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 1.2954mm | - | 7.0104mm | 5.0038mm | - | - | RoHS Compliant | - | ||
![]() FC4STCBMF9.8304-BAG200 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | HC-49/US | NO | - | - | -20°C~70°C | Bulk | C4ST | 0.447Lx0.183W 11.35mmx4.65mm | - | e1 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BAG | - | - | - | 9.8304MHz | ±50ppm | - | L11.35XB4.65XH3.6 (mm)/L0.447XB0.183XH0.142 (inch) | 9.8304MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | - | 0.142 3.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC4STCBMF7.3728-BAG200 Fox Electronics | 19 |
| Datasheet | 11 Weeks | - | Through Hole | HC-49/US | NO | - | - | -20°C~70°C | Bulk | HC49SLF | 0.447Lx0.183W 11.35mmx4.65mm | - | e1 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BAG | - | - | - | 7.3728MHz | ±50ppm | - | L11.35XB4.65XH3.6 (mm)/L0.447XB0.183XH0.142 (inch) | 7.3728MHz | 80Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | - | 0.142 3.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC4STCBMF10.0-BAG200 Fox Electronics | 19 |
| Datasheet | 11 Weeks | - | Through Hole | HC-49/US | NO | - | - | -20°C~70°C | Bulk | HC49SLF | 0.447Lx0.183W 11.35mmx4.65mm | - | e1 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BAG | - | - | - | 10MHz | ±50ppm | - | L11.35XB4.65XH3.6 (mm)/L0.447XB0.183XH0.142 (inch) | 10MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | - | 0.142 3.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC4STCBMF16.0-BAG200 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | HC-49/US | NO | - | - | -20°C~70°C | Bulk | HC49SLF | 0.447Lx0.183W 11.35mmx4.65mm | - | e1 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BAG | - | - | - | 16MHz | ±50ppm | - | L11.35XB4.65XH3.6 (mm)/L0.447XB0.183XH0.142 (inch) | 16MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | - | 0.142 3.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC4STCBMF4.9152-BAG200 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | HC-49/US | NO | - | - | -20°C~70°C | Bulk | C4ST | 0.447Lx0.183W 11.35mmx4.65mm | - | e1 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BAG | - | - | - | 4.9152MHz | ±50ppm | - | L11.35XB4.65XH3.6 (mm)/L0.447XB0.183XH0.142 (inch) | 4.9152MHz | 200Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | - | 0.142 3.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FKFSREIBM0.032768-T3 Fox Electronics | 3444 | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SOJ, 5.50mm pitch | YES | - | - | -40°C~85°C | Tape & Reel (TR) | FSRLF | 0.343Lx0.146W 8.70mmx3.70mm | - | e3 | - | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | Matte Tin (Sn) - annealed | - | - | TR, 13 INCH | - | - | not_compliant | 32.768kHz | - | - | L8.7XB3.7XH2.5 (mm)/L0.343XB0.146XH0.098 (inch) | 0.032768MHz | 50kOhm | 6pF | Fundamental | ±20ppm | 1 µW | - | - | - | - | 0.098 2.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC4STCBAF16.0-BAG200 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | HC-49/US | NO | - | - | -20°C~70°C | Bulk | HC49SLF | 0.447Lx0.183W 11.35mmx4.65mm | - | e1 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BAG | - | - | - | 16MHz | ±50ppm | - | L11.35XB4.65XH3.6 (mm)/L0.447XB0.183XH0.142 (inch) | 16MHz | 40Ohm | Series | Fundamental | ±30ppm | 100 µW | - | - | - | - | 0.142 3.60mm | - | - | - | - | ROHS3 Compliant | - |