- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Weight | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Packaging | Series | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Current Rating | Frequency | Frequency Stability | Termination Style | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Power Supplies | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Oscillator Type | Load Capacitance | Nominal Supply Current | Max Supply Current | Frequency Tolerance | Rise Time | Aging | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOX924B-25.000 Fox Electronics | 9 | - | - | Surface Mount | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -30°C | TR, 10 INCH | 3.3V | - | - | 25MHz | 2.5 ppm | - | - | 5.0mm x 3.2mm x 1.5mm | 25MHz | 3.3V | - | - | - | 3.465V | 3.135V | - | HCMOS | 15pF | - | 6mA | 0.00015% | - | 1 PPM/YEAR | 1.4986mm | 5.0038mm | 3.2004mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() F3345-200 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | e4 | yes | - | EAR99 | Gold (Au) | 70°C | -10°C | - | 5V | 5.2mm | - | 20MHz | 100 ppm | - | - | - | 20MHz | 5V | - | - | - | 5.5V | 4.5V | 25mA | HCMOS | 50pF | 25mA | - | - | 5ns | - | 1.5mm | 7.5mm | 5.2mm | No | - | RoHS Compliant | Lead Free | ||
![]() FOX914E-13.000 MHZ Fox Electronics | In Stock | - | - | - | - | - | - | 1000 | + 75 C | - 20 C | FT5CVDPK13.0-T1 | Details | 3.3 V | 3.3 V | 0.001764 oz | Reel | FOX914E | - | - | - | - | - | - | - | - | - | - | - | 13 MHz | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | 5 mm | 3.2 mm | - | - | - | - | ||
![]() FXO-HC536R-50 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | e4 | - | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | - | - | 50MHz | 25 ppm | - | - | - | 50MHz | 3.3V | 3ns | 3ns | - | 3.465V | 3.135V | - | HCMOS | 15pF | - | 35mA | 0.0025% | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | No SVHC | RoHS Compliant | - | ||
![]() F4100-400 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | e4 | yes | 4 | EAR99 | Gold (Au) | 70°C | -10°C | TAPE AND REEL | 3.3V | 5.2mm | - | 40MHz | 100 ppm | - | - | 7.5mm x 5.0mm x 1.5mm | 40MHz | 3.3V | 6ns | 6ns | - | 3.63V | 2.97V | - | HCMOS | 15pF | - | - | - | - | - | - | 7.5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() F4105-500 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | e4 | yes | 4 | EAR99 | Gold (Au) | 70°C | -10°C | - | 3.3V | - | - | 50MHz | 50 ppm | - | Not Qualified | - | 50MHz | 3.3V | - | - | - | 3.63V | 2.97V | - | HCMOS | 15pF | - | - | - | - | - | 1.5mm | 7.5mm | 5.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() F3345-240 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | e4 | yes | - | EAR99 | Gold (Au) | 70°C | -10°C | - | 5V | 5.2mm | - | 24MHz | 100 ppm | - | - | - | 24MHz | 5V | - | - | - | 5.5V | 4.5V | 25mA | HCMOS | 50pF | 25mA | - | - | 5ns | - | 1.5mm | 7.5mm | 5.2mm | No | - | RoHS Compliant | Lead Free | ||
![]() FOX924B-10.000 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | 50.008559mg | - | - | - | - | - | - | - | - | Strip | - | - | - | 4 | - | - | 85°C | -30°C | - | 3.3V | - | 6mA | 10MHz | 2.5 ppm | - | Not Qualified | - | 10MHz | - | - | - | - | 3.3V | 3.135V | - | - | 15pF | - | 6mA | 0.00015% | - | - | 1.4986mm | 5.0038mm | 3.2mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() FOX801BELF-100 Fox Electronics | 68 | - | - | Surface Mount | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 75°C | -30°C | - | 3V | - | - | 10MHz | 2.5 ppm | - | - | - | 10MHz | 3V | - | - | 3V | 3.15V | 2.85V | - | - | 10pF | - | - | 5e-05% | - | - | 2mm | 11.4mm | 9.6mm | No | - | RoHS Compliant | - | ||
![]() FOX924B-12.288 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 4 | - | - | - | - | - | - | - | - | - | Bulk | - | - | yes | - | - | - | 85°C | -30°C | TR, 10 INCH | 3.3V | - | - | 12.288MHz | 2.5 ppm | - | - | 5.0mm x 3.2mm x 1.5mm | 12.288MHz | - | - | - | - | 3.3V | 3.135V | - | HCMOS | 15pF | - | 6mA | 0.00015% | - | - | 1.4986mm | 5.0038mm | 3.2004mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 768-25-1187 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-25-1241 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-45.1584-26 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-25-1096 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-100-343 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-4.096-4 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 767-14.7456-35 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-100-229 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXO-HC536-60-69 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXO-HC330-90-99 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |