- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Material | Number of Terminals | Door Type | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Equivalence Code | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Packaging | Series | JESD-609 Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Reach Compliance Code | Frequency Stability | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Interface | Oscillator Type | Accessory Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FO5HSCDM20.0-T1 Fox Electronics | In Stock | - | - | 9 Weeks | - | - | - | - | - | FOX ELECTRONICS | Fox Electronics | FO5HSCDM20.0-T1 | - | Fox Electronics | - | - | - | Tape & Reel (TR) | - | - | Active | Active | 5.68 | - | Yes | - | - | - | - | * | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | compliant | - | - | - | - | - | - | HCMOS | Actuator | - | - | - | - | - | ||
![]() FO3HSCAE12.0-T2 Fox Electronics | In Stock | - | - | - | - | - | - | - | Opaque | - | - | - | - | Fox Electronics | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | 2/10R3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
![]() FO3HACAP16.0-T2 Fox Electronics | In Stock | - | - | - | - | - | - | - | Opaque | - | - | - | - | Fox Electronics | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | 4/10R4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
![]() FO3HACBI16.0-T2 Fox Electronics | In Stock | - | - | 9 Weeks | - | - | - | - | Opaque | FOX ELECTRONICS | Fox Electronics | FO3HACBI16.0-T2 | - | Fox Electronics | - | - | - | Tape & Reel (TR) | - | - | Active | Active | 5.68 | - | Yes | - | - | - | - | 5/10R3 | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | compliant | - | - | - | - | - | - | HCMOS | - | - | - | - | IP54 | - | ||
![]() 768-212.5-7 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FO7LSJBE125.0-T1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | RAM, SRAM - Asynchronous | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | ||
![]() FO3HLBAM26.0-T1 Fox Electronics | In Stock | - | - | 9 Weeks | YES | SURFACE MOUNT | - | 4 | - | FOX ELECTRONICS | Fox Electronics | FO3HLBAM26.0-T1 | - | Fox Electronics | 26 MHz | 85 °C | -40 °C | Tape & Reel (TR) | LCC4,.1X.13,86/63 | LCC4,.1X.13,86/63 | Active | Active | 5.68 | - | Yes | 3.465 V | 3.135 V | 3.3 V | - | * | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | ENABLE/DISABLE FUNCTION | compliant | 100% | 3.2mm x 2.5mm x 1.2mm | 12 ns | 12 ns | 55/45 % | - | HCMOS | - | 2.5 mA | 15 pF | NO | - | - | ||
![]() FO7HSCBF48.0-T2 Fox Electronics | In Stock | - | - | 9 Weeks | - | - | - | - | - | FOX ELECTRONICS | Fox Electronics | FO7HSCBF48.0-T2 | - | Fox Electronics | - | - | - | Tape & Reel (TR) | - | - | Active | Obsolete | 5.68 | - | Yes | - | - | - | - | * | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | compliant | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | ||
![]() FT7HDBPH19.6608-T1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Fox Electronics | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXO-LC738-500.0-599.99 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXO-PC536-800.0-899.99 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXO-PC735-800.0-899.99 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXO-LC730-900.0-999.99 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXO-PC535-300.0-399.99 Fox Electronics | In Stock | - | - | - | - | - | Polyethylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 m | ||
![]() FXO-LC530-700.0-799.99 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FVXO-LC73B-622.080000 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | FOX ELECTRONICS | Fox Electronics | FVXO-LC73B-622.080000 | - | - | - | - | - | - | - | - | Transferred | - | 5.57 | - | Yes | - | - | - | - | - | e4 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXO-PC738-800.0-899.99 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXO-LC736-200.0-299.99 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXO-PC736R-1.0G-1.1G Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FVXO-PC73BR-1.0-99.99 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |