- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Frequency Tolerance | Accuracy | Rise Time | Output Load | Output Low Current-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOX924B-27.000 Fox Electronics | 4000 | - | - | Surface Mount | SMD/SMT | 4 | Digi-Reel® | - | - | 4 | EAR99 | - | 85°C | -30°C | TAPE AND REEL | 3.3V | - | 27MHz | 2.5 ppm | Not Qualified | 5.0mm x 3.2mm x 1.5mm | 27MHz | 3.3V | - | - | - | - | 3.465V | 3.135V | HCMOS | 15pF | 6mA | 0.00015% | - | - | - | - | 1.4986mm | 5.0038mm | 3.2004mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() FXO-HC536R-125 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | - | e4 | - | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | - | 125MHz | 25 ppm | - | - | 125MHz | 3.3V | 3ns | 3ns | - | - | 3.465V | 3.135V | HCMOS | 30pF | 32mA | - | - | - | 15 pF | - | 1.397mm | 5.1562mm | 3.3528mm | No | No SVHC | RoHS Compliant | - | ||
![]() F535L-12 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | Tape & Reel (TR) | e4 | yes | - | - | Gold (Au) | 70°C | -10°C | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 12MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 12MHz | 3.3V | 7ns | 7ns | - | 3.63V | - | - | HCMOS | 15pF | 15mA | - | - | - | - | - | 1.2954mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC735R-125 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | - | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | 125MHz | 50 ppm | - | - | 125MHz | 3.3V | - | - | - | - | 3.465V | 3.135V | HCMOS | 15pF | 47mA | - | 0.005 % | 3ns | - | - | 1.397mm | 7.493mm | 5.207mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() F4101R19.6608MHZ Fox Electronics | In Stock | - | - | - | SMD/SMT | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 19.6608MHz | 100 ppm | - | - | - | 5V | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() F535L-24.576 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | Tape & Reel (TR) | e4 | yes | - | - | Gold (Au) | 70°C | -10°C | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 24.576MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 24.576MHz | 3.3V | 7ns | 7ns | - | 3.63V | - | - | HCMOS | 15pF | 15mA | - | - | - | - | - | 1.2954mm | 5.0038mm | 3.2mm | No | - | RoHS Compliant | Lead Free | ||
![]() F235-25 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | Tape & Reel (TR) | e4 | yes | - | - | Gold (Au) | 70°C | -20°C | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 25MHz | 50 ppm | - | 2.6mm x 2.1mm x 1.0mm | 25MHz | 3.3V | 10ns | 10ns | - | - | - | - | HCMOS | 15pF | 13mA | - | - | - | - | - | 990.6μm | 2.5908mm | 2.1082mm | - | - | RoHS Compliant | Lead Free | ||
![]() FXO-LC535R-200 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 6 | - | e4 | yes | 6 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION ; TR 7/10 INCH | 3.3V | - | 200MHz | 50 ppm | - | 5.15mm x 3.35mm x 1.4mm | 200MHz | 3.3V | - | 0.4ns | 55/45% | - | 3.465V | 3.135V | LVDS | 10μF | 100mA | 0.005% | - | 400ps | 100 OHM | - | 1.397mm | 5.1562mm | 3.3528mm | No | No SVHC | RoHS Compliant | - | ||
![]() FXO-HC736R-66.666 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 4 | - | e4 | yes | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 5.2mm | 66.666MHz | 25 ppm | - | - | 66.666MHz | 3.3V | 3ns | 3ns | - | - | 3.465V | 3.135V | HCMOS | 15pF | 47mA | 0.0025% | - | - | - | - | 1.397mm | 7.5mm | 5.207mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() FXO-HC736R-24.576 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 4 | - | - | - | 4 | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 5.2mm | 24.576MHz | 25 ppm | - | - | 24.576MHz | 3.3V | 3ns | 3ns | - | - | 3.465V | 3.135V | HCMOS | 15pF | 35mA | 0.0025% | - | - | - | - | 1.397mm | 7.5mm | 5.207mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() FXO-PC735R-156.25 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 6 | Cut Tape | e4 | - | 6 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | - | 156.25MHz | 50 ppm | - | 7.5mm x 5.2mm x 1.4mm | 156.25MHz | 3.3V | - | 0.4ns | 55/45% | - | 3.465V | 3.135V | LVPECL | - | 120mA | - | - | 400ps | 50 OHM | - | 1.397mm | 7.493mm | 5.207mm | No | No SVHC | RoHS Compliant | - | ||
![]() FXO-PC735R-106.25 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 6 | Cut Tape | e4 | - | 6 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | - | 106.25MHz | 50 ppm | - | 7.5mm x 5.2mm x 1.4mm | 106.25MHz | 3.3V | - | 0.4ns | 55/45% | - | 3.465V | 3.135V | LVPECL | 10μF | 120mA | - | 0.005 % | 400ps | 50 OHM | - | 1.397mm | 7.493mm | 5.207mm | No | No SVHC | RoHS Compliant | - | ||
![]() F535L-25 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | Tape & Reel (TR) | e4 | yes | - | - | Gold (Au) | 70°C | -10°C | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 25MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 25MHz | 3.3V | 7ns | 7ns | - | 3.63V | - | - | HCMOS | 15pF | 15mA | - | - | - | - | - | 1.2954mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC735R-156.25 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | Cut Tape (CT) | e4 | - | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 156.25MHz | 50 ppm | - | - | 156.25MHz | 3.3V | - | - | - | - | - | - | HCMOS | 15pF | 55mA | 0.005% | - | 3ns | - | - | 1.397mm | 7.493mm | 5.207mm | No | No SVHC | RoHS Compliant | - | ||
![]() FXO-HC736R-75 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 4 | Tape & Reel (TR) | - | - | 4 | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 75MHz | 25 ppm | - | - | 75MHz | - | 3ns | 3ns | - | - | 3.3V | 3.135V | HCMOS | 15pF | 47mA | 0.0025% | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | No SVHC | RoHS Compliant | - | ||
![]() F335-40 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | Tape & Reel (TR) | - | - | 4 | - | - | 70°C | -10°C | - | 3.3V | - | 40MHz | 50 ppm | - | - | 40MHz | 3.3V | - | - | - | - | - | - | - | 15pF | 19mA | - | - | - | - | - | 1.1938mm | 3.2004mm | 2.4892mm | No | - | RoHS Compliant | Lead Free | ||
![]() F335-16 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | Tape & Reel (TR) | - | - | 4 | - | - | 70°C | -10°C | - | 3.3V | - | 16MHz | 50 ppm | - | - | 16MHz | 3.3V | - | - | - | - | - | - | - | 15pF | 7mA | - | - | - | - | - | 1.1938mm | 3.2004mm | 2.4892mm | No | - | RoHS Compliant | Lead Free | ||
![]() F335-50 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | Tape & Reel (TR) | - | - | 4 | - | - | 70°C | -10°C | - | 3.3V | - | 50MHz | 50 ppm | - | - | 50MHz | 3.3V | - | - | - | - | - | - | - | 15pF | 19mA | - | - | - | - | - | 1.1938mm | 3.2004mm | 2.4892mm | No | - | RoHS Compliant | Lead Free | ||
![]() F4100-100 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 4 | - | e4 | yes | 4 | EAR99 | Gold (Au) | 70°C | -10°C | TAPE AND REEL | 3.3V | 5.2mm | 10MHz | 100 ppm | - | 7.5mm x 5.0mm x 1.5mm | 10MHz | 3.3V | 6ns | 6ns | - | - | 3.63V | 2.97V | HCMOS | 15pF | - | - | - | - | - | 2mA | - | 7.5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() F4105-200 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 4 | - | e4 | yes | 4 | EAR99 | Gold/Nickel (Au/Ni) | 70°C | -10°C | - | 3.3V | - | 20MHz | 50 ppm | Not Qualified | - | 20MHz | 3.3V | - | - | - | - | 3.63V | 2.97V | HCMOS | 15pF | - | - | - | - | - | - | 1.5mm | 7.5mm | 5.2mm | - | - | RoHS Compliant | Lead Free |