- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Frequency Tolerance | Rise Time | Output Load | Linearity | Control Voltage-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC735-12.288 Fox Electronics | In Stock | - | - | Surface Mount | CSMD | 6 | Cut Tape | e4 | yes | - | SMD/SMT | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TAPE AND REEL | 3.3V | 5.2mm | 12.288MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 12.288MHz | 3.3V | 3ns | 3ns | 55/45% | - | 3.465V | 3.135V | HCMOS | 30pF | 32mA | 0.005% | - | 15 pF | - | - | 1.397mm | 7.5mm | 5.207mm | No | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC735-20 Fox Electronics | In Stock | - | - | Surface Mount | CSMD | 6 | Cut Tape | e4 | yes | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TAPE AND REEL | 3.3V | 5.2mm | 20MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 20MHz | 3.3V | 3ns | 3ns | 55/45% | - | 3.465V | 3.135V | HCMOS | 30pF | 32mA | 0.005% | - | 15 pF | - | - | 1.397mm | 7.5mm | 5.207mm | No | - | RoHS Compliant | Lead Free | ||
![]() FXO-PC735RFC-159.375 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 159.375MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC538-74.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 74.25MHz | 20 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 47mA | - | - | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC730-9.216 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 9.216MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 32mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC736-95 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 95MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 47mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FVXO-PC73BR-125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | - | 125MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 125MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | LVPECL | - | 120mA | - | - | 50 OHM | 10% | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC736-66.666 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | 4 | - | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 66.666MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 66.666MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | HCMOS | 30pF | 47mA | - | - | 15 pF | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FOX914B-19.440 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 4 | Bulk | e4 | - | 4 | - | - | Gold (Au) | 75°C | -20°C | - | 3V | - | 19.44MHz | 2.5 ppm | - | 19.44MHz | 3V | - | - | - | 3V | - | - | - | 10pF | 2mA | 0.0001% | - | - | - | - | 1.4986mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | ||
![]() FXO-LC535R-100 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 6 | - | e4 | yes | 6 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION ; TR 7/10 INCH | 3.3V | - | 100MHz | 50 ppm | 5.15mm x 3.35mm x 1.4mm | 100MHz | 3.3V | - | 0.4ns | 55/45% | - | 3.465V | 3.135V | LVDS | 10μF | 100mA | 0.005% | 400ps | 100 OHM | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | No SVHC | RoHS Compliant | - | ||
![]() FXO-HC736R-1 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 4 | Tape & Reel (TR) | e4 | yes | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | 1MHz | 25 ppm | - | 1MHz | 3.3V | 3ns | 3ns | - | - | 3.465V | 3.135V | HCMOS | 15pF | 32mA | 0.0025% | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | No SVHC | RoHS Compliant | - | ||
![]() FXO-HC536R-48 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 4 | Cut Tape | e4 | yes | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | 48MHz | 25 ppm | - | 48MHz | 3.3V | 3ns | 3ns | - | - | 3.465V | 3.135V | HCMOS | 15pF | 35mA | 0.0025% | - | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | No SVHC | RoHS Compliant | - | ||
![]() FXO-HC735-12.5 Fox Electronics | In Stock | - | Datasheet | Surface Mount | CSMD | 6 | - | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 5.2mm | 12.5MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 125MHz | 3.3V | 3ns | 3ns | 55/45% | - | 3.465V | 3.135V | HCMOS | 30pF | 32mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC735-66.666 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 6 | - | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 66.666MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 66.666MHz | - | 3ns | 3ns | 55/45% | - | 5V | 3.3V | HCMOS | 15pF | 47mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | Lead Free | ||
![]() F335-24 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | Tape & Reel (TR) | - | - | 4 | - | - | - | 70°C | -10°C | - | 3.3V | - | 24MHz | 50 ppm | - | 24MHz | 3.3V | - | - | - | - | - | - | - | 15pF | 13mA | - | - | - | - | - | 1.1938mm | 3.2004mm | 2.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() F235-24 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | Tape & Reel (TR) | e4 | yes | - | - | - | Gold (Au) | 70°C | -20°C | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 24MHz | 50 ppm | 2.6mm x 2.1mm x 1.0mm | 24MHz | 3.3V | 10ns | 10ns | - | - | - | - | HCMOS | 15pF | 13mA | - | - | - | - | - | 990.6μm | 2.5908mm | 2.1082mm | - | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC735-62.5 Fox Electronics | In Stock | - | Datasheet | Surface Mount | CSMD | 6 | - | e4 | - | 4 | SMD/SMT | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 5.2mm | 62.5MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 62.5MHz | - | 3ns | 3ns | 55/45% | - | 5V | 3.3V | HCMOS | 30pF | 47mA | - | - | 15 pF | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC735-8 Fox Electronics | In Stock | - | Datasheet | Surface Mount | CSMD | 6 | - | e4 | - | 4 | SMD/SMT | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 5.2mm | 8MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 8MHz | - | 3ns | 3ns | 55/45% | - | 5V | 3.3V | HCMOS | 30pF | 32mA | - | - | 15 pF | - | - | 1.397mm | 7.5mm | 5.207mm | No | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC735-179.5905 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 179.5905MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | 55mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FVXO-HC53BR-27 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape (CT) | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | - | 27MHz | 50 ppm | 5.15mm x 3.35mm x 1.4mm | 27MHz | - | 3ns | 3ns | 55/45% | - | 3.465V | 3.135V | HCMOS | 15pF | 35mA | - | - | - | 10% | 3.3V | 1.397mm | 5.1562mm | 3.3528mm | - | - | RoHS Compliant | Lead Free |