- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Frequency Tolerance | Supply Current-Max | Accuracy | Rise Time | Output Load | Frequency Adjustment-Mechanical | Linearity | Control Voltage-Max | Control Voltage-Min | Max Duty Cycle | Output Low Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FO7HSCAE40.0-T1 Fox Electronics | 3449 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -10°C~70°C | Tape & Reel (TR) | F4100 | 0.295Lx0.197W 7.50mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | ENABLE/DISABLE FUNCTION; TR, 10 INCH | 3.3V | 3.3V | - | 40MHz | ±100ppm | HCMOS | Standby (Power Down) | Crystal | 20mA | - | 7.5mm x 5.2mm x 1.5mm | 40MHz | - | 6ns | 6ns | 55/45% | - | 10μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FO7HHAAE20.0-T1 Fox Electronics | 36 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -10°C~75°C | Tape & Reel (TR) | O7HH | 0.295Lx0.205W 7.50mmx5.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 5V | 5V | - | 20MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | 25mA | - | 7.5mm x 5.2mm x 1.5mm | 20MHz | - | 7ns | 7ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FO3HSCBE12.0-T1 Fox Electronics | 310 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -10°C~70°C | Tape & Reel (TR) | F335 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | 12MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | 3.2mm x 2.5mm x 1.2mm | 12MHz | - | 6ns | 6ns | 55/45% | - | 10μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FO5HSCBE33.333-T1 Fox Electronics | 861 | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -10°C~70°C | Tape & Reel (TR) | F535L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 3.3V | - | 33.333MHz | ±50ppm | HCMOS | Standby (Power Down) | Crystal | 20mA | - | 5.0mm x 3.2mm x 1.3mm | 33.333MHz | - | 6ns | 6ns | 55/45% | - | 10μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 1.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FO5HSCBE16.0-T1 Fox Electronics | 859 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -10°C~70°C | Tape & Reel (TR) | F535L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 3.3V | - | 16MHz | ±50ppm | HCMOS | Standby (Power Down) | Crystal | 15mA | - | 5.0mm x 3.2mm x 1.3mm | 16MHz | - | 6ns | 6ns | 55/45% | - | 10μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 1.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FT5HNBPK20.0-T1 Fox Electronics | 42810 | - | Datasheet | 8 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -30°C~85°C | Tape & Reel (TR) | FOX924 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | TCXO | Gold (Au) | - | - | TR, 10 INCH | 3.3V | 3.3V | - | 20MHz | ±2.5ppm | HCMOS | - | Crystal | 6mA | - | 5.0mm x 3.2mm x 1.5mm | 20MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FO5HSCBE25.0-T1 Fox Electronics | 932 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -10°C~70°C | Tape & Reel (TR) | F535L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 3.3V | - | 25MHz | ±50ppm | HCMOS | Standby (Power Down) | Crystal | 15mA | - | 5.0mm x 3.2mm x 1.3mm | 25MHz | - | 6ns | 6ns | 55/45% | - | 10μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 1.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FO5HSCBE10.0-T1 Fox Electronics | 140 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -10°C~70°C | Tape & Reel (TR) | F535L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 3.3V | - | 10MHz | ±50ppm | HCMOS | Standby (Power Down) | Crystal | 15mA | - | 5.0mm x 3.2mm x 1.3mm | 10MHz | - | 6ns | 6ns | 55/45% | - | 10μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 1.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FO5HSCBE48.0-T1 Fox Electronics | 879 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -10°C~70°C | Tape & Reel (TR) | F535L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 3.3V | - | 48MHz | ±50ppm | HCMOS | Standby (Power Down) | Crystal | 20mA | - | 5.0mm x 3.2mm x 1.3mm | 48MHz | - | 6ns | 6ns | 55/45% | - | 10μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 1.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FT5HNBPK12.288-T1 Fox Electronics | 19 |
| Datasheet | 8 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -30°C~85°C | Tape & Reel (TR) | FOX924 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | TCXO | Gold (Au) | - | - | TR, 10 INCH | 3.3V | 3.3V | - | 12.288MHz | ±2.5ppm | HCMOS | - | Crystal | 6mA | - | 5.0mm x 3.2mm x 1.5mm | 12.288MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FXO-PC535R-100 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | - | 6 | - | - | - | - | - | e4 | - | - | - | 6 | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | 100MHz | 50 ppm | - | - | - | - | - | 5.15mm x 3.35mm x 1.4mm | 100MHz | 3.3V | - | 0.4ns | 55/45% | - | - | 3.465V | 3.135V | LVPECL | - | 120mA | - | - | - | 400ps | 50 OHM | - | - | - | - | - | - | 1.397mm | - | 5.1562mm | 3.3528mm | No | No SVHC | RoHS Compliant | - | ||
![]() F4100-250 Fox Electronics | In Stock | - | - | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 4 | - | - | - | - | - | e4 | yes | - | - | 4 | EAR99 | - | Gold (Au) | 70°C | -10°C | ENABLE/DISABLE FUNCTION | - | 3.3V | 5.2mm | 25MHz | 100 ppm | - | - | - | - | - | 7.5mm x 5.0mm x 1.5mm | 25MHz | 3.3V | 6ns | 6ns | - | - | - | 3.63V | 2.97V | HCMOS | 15pF | - | - | - | - | - | - | - | - | - | - | - | 2mA | - | - | 7.5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() F1100E-320 Fox Electronics | In Stock | - | Datasheet | - | - | - | - | NO | THROUGH HOLE MOUNT | - | 70°C | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 5V | - | - | 100% | - | - | - | - | - | - | 32MHz | - | - | - | - | - | - | - | - | TTL | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() F4100-018 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 4 | - | - | - | - | - | e4 | yes | - | - | 4 | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -10°C | TAPE AND REEL | - | 3.3V | - | 1.8432MHz | 100 ppm | - | - | - | - | - | 7.5mm x 5.0mm x 1.5mm | 1.8432MHz | 3.3V | 6ns | 6ns | - | - | - | 3.63V | 2.97V | HCMOS | 15pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC535R-100 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | - | 4 | - | - | - | - | - | e4 | yes | - | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | 100MHz | 50 ppm | - | - | - | - | - | - | 100MHz | - | - | - | - | - | - | 5V | 3.3V | HCMOS | 15pF | 47mA | 0.005% | - | - | 3ns | - | - | - | - | - | - | - | 1.397mm | - | 5.1562mm | 3.3528mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() FXO-HC535R-125 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | - | 4 | - | - | - | - | - | e4 | - | - | - | 4 | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | - | 3.3V | - | 125MHz | 50 ppm | - | - | - | - | - | - | 125MHz | - | - | - | - | - | - | 5V | 3.3V | HCMOS | 15pF | 47mA | 0.005% | - | 0.005 % | 3ns | - | - | - | - | - | - | - | 1.397mm | - | 5.1562mm | 3.3528mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() VCS25AXT-081 Fox Electronics | In Stock | - | - | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 6 | - | - | - | - | - | e4 | yes | - | - | 6 | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -10°C | ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | 8.192MHz | 50 ppm | - | - | - | - | Not Qualified | 7.5mm x 5.0mm x 2.0mm | 8.192MHz | 3.3V | 5ns | 5ns | - | - | - | 3.6V | 3V | HCMOS | 15pF | - | - | 50mA | - | - | - | - | 10% | 3.15V | 0.15V | 60 % | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() F254-327 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | F254 | 0.157Lx0.098W 4.00mmx2.50mm | e4 | - | Obsolete | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) | - | - | - | 3.3V | 3.3V | - | 32.768kHz | -120ppm +10ppm | HCMOS | Standby (Power Down) | Crystal | - | - | - | 0.032768MHz | 3.3V | - | - | - | - | 0.25μA | - | - | - | 15pF | 1.5μA | - | - | - | - | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | No | - | RoHS Compliant | - | ||
![]() F535L-16 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | - | 4 | - | - | Tape & Reel (TR) | - | - | e4 | yes | - | - | - | - | - | Gold (Au) | 70°C | -10°C | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | 16MHz | 50 ppm | - | - | - | - | - | 5.0mm x 3.2mm x 1.3mm | 16MHz | 3.3V | 7ns | 7ns | - | 3.63V | - | - | - | HCMOS | 15pF | 15mA | - | - | - | - | - | - | - | - | - | - | - | 1.2954mm | - | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | ||
![]() F4105-1000 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | - | 4 | - | - | - | - | - | e4 | yes | - | - | 4 | EAR99 | - | Gold (Au) | 70°C | -10°C | - | - | 3.3V | - | 100MHz | 50 ppm | - | - | - | - | Not Qualified | - | 100MHz | 3.3V | - | - | - | - | - | 3.63V | 2.97V | HCMOS | 15pF | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 7.5mm | 5.2mm | - | - | RoHS Compliant | Lead Free |