- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Max Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Frequency Tolerance | Supply Current-Max | Output Load | Linearity | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOX914E20.000 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | - | - | - | e4 | 4 | - | Gold (Au) | 85°C | -30°C | - | 3V | 20MHz | 2.5 ppm | - | 20MHz | - | - | - | - | 3V | 3V | - | 10pF | - | 0.0001% | 2mA | - | - | 1.5mm | 5mm | 3.2mm | No | RoHS Compliant | - | ||
![]() FXO-HC335-60 Fox Electronics | In Stock | - | - | - | CSMD | YES | SURFACE MOUNT | 4 | 70°C | -20°C | Tape & Reel | - | 4 | - | - | - | - | - | 3.3V | 60MHz | 50 ppm | - | 60MHz | 3.3V | - | - | - | - | - | - | 30pF | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 125-100-1 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | - | - | Cut Tape | - | - | - | - | 85°C | -40°C | - | - | 100MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() FXO-HC738-51 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | - | 4 | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 51MHz | 20 ppm | 7.5mm x 5.2mm x 1.4mm | 51.84MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 47mA | - | - | 15 pF | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 770B-148.5-3 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768A-25-131 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768A-50-25 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC730R-184.43 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | - | - | - | - | 85°C | -40°C | - | - | 184.43MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 15pF | 55mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FVXO-HC73BR-3.854 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | 85°C | -40°C | - | - | 3.854MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | 32mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FVXO-PC73BR-1000 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Bulk | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 1GHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 1000MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | LVPECL | - | 120mA | - | - | 50 OHM | 10% | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 766-25-111 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXTC-HE73PR-11.999MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | 85°C | -40°C | - | - | 11.999MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 768-66.666-30 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXTC-HE73PR-170MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | 85°C | -40°C | - | - | 170MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | 63mA | - | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-HC725-33.333 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | 33.333MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 768-33.333333-2 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXTC-HE73TC-12.8MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | 12.8MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-LC736-250 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Cut Tape | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 250MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 250MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | LVDS | - | 100mA | - | - | 100 OHM | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC725-125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Cut Tape (CT) | - | - | - | - | 70°C | -20°C | - | - | 125MHz | 50 ppm | - | - | 2.5V | - | - | - | - | - | - | 15pF | 32mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() FVXO-PC73BR-153.6 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Bulk | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 153.6MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 153.6MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | LVPECL | - | 120mA | - | - | 50 OHM | 10% | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - |