- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Frequency Tolerance | Accuracy | Rise Time | Output Load | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 766-50-44 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 770B-100-40 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-37.056-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 774-100-89 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-83.333-11 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-PC535R-200 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 200MHz | 50 ppm | - | - | 3.3V | - | - | - | 3.465V | 3.135V | - | - | 120mA | - | - | 400ps | - | 1.397mm | 5.1562mm | 3.3528mm | No | No SVHC | RoHS Compliant | ||
![]() FXO-PC535R-212.5 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 212.5MHz | 50 ppm | - | - | 3.3V | - | - | - | 3.465V | 3.135V | - | 10μF | 120mA | - | 0.005 % | 400ps | - | 1.397mm | 5.1562mm | 3.3528mm | No | No SVHC | RoHS Compliant | ||
![]() FXO-LC535R-1000 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 6 | - | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION ; TR 7/10 INCH | 3.3V | 1GHz | 50 ppm | 5.15mm x 3.35mm x 1.4mm | 1000MHz | 3.3V | - | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | - | 100mA | 0.005% | - | 400ps | 100 OHM | 1.397mm | 5.1562mm | 3.3528mm | - | No SVHC | RoHS Compliant | ||
![]() FXO-LC735R-100 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 6 | - | e4 | 6 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 100MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 100MHz | 3.3V | - | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | 10μF | 100mA | 0.005% | - | 400ps | 100 OHM | 1.397mm | 7.493mm | 5.207mm | No | No SVHC | RoHS Compliant | ||
![]() FXO-HC735R-100 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 6 | - | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 100MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 100MHz | 3.3V | - | - | 55/45% | - | - | HCMOS | 30pF | 47mA | - | - | 3ns | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | No SVHC | RoHS Compliant | ||
![]() FXO-HC535R-156.25 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | - | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 156.25MHz | 50 ppm | - | 156.25MHz | 3.3V | - | - | - | 3.465V | 3.135V | HCMOS | 15pF | 55mA | 0.005% | 0.005 % | 3ns | - | 1.397mm | 5.1562mm | 3.3528mm | No | No SVHC | RoHS Compliant | ||
![]() FXO-LC735R-156.25 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 6 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 156.25MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 156.25MHz | 3.3V | - | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | - | 100mA | 0.005% | - | 400ps | 100 OHM | 1.397mm | 7.493mm | 5.207mm | No | No SVHC | RoHS Compliant | ||
![]() FXO-LC535R-212.5 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 6 | - | - | - | - | - | - | 85°C | -40°C | - | - | 212.5MHz | 50 ppm | - | - | 3.3V | - | - | - | 3.465V | 3.135V | - | 10μF | 100mA | - | 0.005 % | 400ps | - | 1.397mm | 5.1562mm | 3.3528mm | - | No SVHC | RoHS Compliant | ||
![]() FXO-LC535R-622.08 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 6 | - | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION ; TR 7/10 INCH | 3.3V | 622.08MHz | 50 ppm | 5.15mm x 3.35mm x 1.4mm | 622.08MHz | 3.3V | - | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | 10μF | 100mA | - | 0.005 % | 400ps | 100 OHM | 1.397mm | 5.1562mm | 3.3528mm | - | No SVHC | RoHS Compliant | ||
![]() FXO-PC735R-622.08 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 6 | - | - | 6 | - | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 622.08MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 622.08MHz | 3.3V | - | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | - | 120mA | 0.005% | - | 400ps | 50 OHM | 1.397mm | 7.493mm | 5.207mm | No | No SVHC | RoHS Compliant | ||
![]() FXO-HC735R-106.25 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 6 | - | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE; TAPE AND REEL | 3.3V | 106.25MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 106.25MHz | - | - | - | 55/45% | 5V | 3.3V | HCMOS | 15pF | 47mA | - | - | 3ns | - | 1.397mm | 7.493mm | 5.207mm | No | No SVHC | RoHS Compliant | ||
![]() FXO-LC735R-212.5 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 6 | - | e4 | 6 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 212.5MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 212.5MHz | 3.3V | - | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | 10μF | 100mA | 0.005% | 0.005 % | 400ps | 100 OHM | 1.397mm | 7.493mm | 5.207mm | No | No SVHC | RoHS Compliant | ||
![]() FXO-LC735R-106.25 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 6 | - | - | 6 | - | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 106.25MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 106.25MHz | 3.3V | - | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | - | 100mA | - | - | 400ps | 100 OHM | 1.397mm | 7.493mm | 5.207mm | No | No SVHC | RoHS Compliant | ||
![]() FXO-HC730-8.295 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 8.295MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 8.295MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 32mA | - | - | - | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | ||
![]() FXO-HC738-24 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 24MHz | 20 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant |