- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Frequency Tolerance | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC730-13.333333 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Tape & Reel | e4 | - | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | - | - | 13.333333MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 13.333333MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | HCMOS | 30pF | 32mA | - | - | 15 pF | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC730-123.456789 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | 123.456789MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 47mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC736R-66 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | - | - | - | - | - | - | 4 | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 5.2mm | - | - | 66MHz | 25 ppm | - | 66MHz | - | 3ns | 3ns | - | - | - | 3.3V | 3.135V | HCMOS | 15pF | 47mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | No SVHC | RoHS Compliant | - | ||
![]() FXO-HC730-25.152 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Bulk | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | 25.152MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 35mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC730-4.4544 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Bulk | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | 4.4544MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 32mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FOX924B-12 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | 50.008559mg | - | - | Cut Tape | - | yes | - | - | - | 85°C | -30°C | TR, 10 INCH | 3.3V | - | - | 6mA | 12MHz | 2.5 ppm | 5.0mm x 3.2mm x 1.5mm | 12.288MHz | - | - | - | - | - | - | 3.3V | - | HCMOS | 15pF | - | 0.00015% | - | - | - | 1.5mm | 5mm | 3.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC536R-62.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | - | - | - | Bulk | e4 | - | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | - | - | - | 62.5MHz | 25 ppm | - | 62.5MHz | 3.3V | 3ns | 3ns | - | - | - | 3.465V | 3.135V | HCMOS | 15pF | 47mA | - | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | No SVHC | RoHS Compliant | - | ||
![]() FXO-HC730-38 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | 38MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 35mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() F1100E-100 Fox Electronics | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | 70°C | - | - | - | - | - | EAR99 | - | - | - | - | 5V | - | - | - | 10MHz | - | - | 10MHz | - | - | - | - | - | - | - | - | TTL | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC730-55 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Tape & Reel | e4 | - | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | - | - | 55MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 55MHz | - | 3ns | 3ns | 55/45% | - | - | 5V | 3.3V | HCMOS | 15pF | 47mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC730-3.6864 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Tape & Reel | e4 | - | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | - | - | 3.6864MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 3.6864MHz | - | 3ns | 3ns | 55/45% | - | - | 5V | 3.3V | HCMOS | 15pF | 32mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC536-125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | - | e4 | - | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | - | - | - | 125MHz | 25 ppm | 5.15mm x 3.35mm x 1.4mm | 125MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | HCMOS | 30pF | 47mA | - | - | 15 pF | - | 1.397mm | 5.1562mm | 3.3528mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC730-28 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | 28MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 35mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-PC730-48 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | 48MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC735-19.284 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Bulk | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | 19.284MHz | 50 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 32mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-PC730-480 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Cut Tape | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | 480MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-PC730-669 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Cut Tape | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | 669MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC735-36.864 Fox Electronics | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | 70°C | -20°C | Tape & Reel | e4 | yes | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 3.3V | - | compliant | - | - | 50% | 7.5mm x 5.2mm x 1.4mm | 3.6864MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.165V | - | - | HCMOS | - | - | - | - | 15 pF | NO | - | - | - | - | - | RoHS Compliant | - | ||
![]() FXO-HC735R-14.31818 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Bulk | e4 | - | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | - | - | 14.31818MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 14.31818MHz | - | 3ns | 3ns | 55/45% | - | - | 5V | 3.3V | HCMOS | 15pF | 32mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() F4105-333 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | - | - | - | - | - | - | 4 | - | - | 70°C | -10°C | - | 3.3V | - | - | - | 33.333MHz | 50 ppm | - | 33.3MHz | - | - | - | - | - | - | 3.3V | 2.97V | - | 15pF | - | - | 20mA | - | - | 1.5mm | 7.5mm | 5.2mm | No | - | RoHS Compliant | - |