- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC736R-5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Cut Tape (CT) | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 5MHz | 25 ppm | - | 7.5mm x 5.2mm x 1.4mm | 5MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | 32mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC736R-172.753867 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 172.753867MHz | 25 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 15pF | 55mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-65.536 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 65.536MHz | 100 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FVXO-PC73BR-32.768 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Bulk | - | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | - | 32.768MHz | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-161.1328 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 161.1328MHz | 100 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 15pF | 55mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-160 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Bulk | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 160MHz | 100 ppm | - | 7.5mm x 5.2mm x 1.4mm | 160MHz | - | 3ns | 3ns | 55/45% | - | - | 5V | 3.3V | HCMOS | 15pF | 55mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC736-66.6667 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 66.6667MHz | 25 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC538-49.152 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 49.152MHz | 20 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-11.0592 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 11.0592MHz | 100 ppm | - | 7.5mm x 5.2mm x 1.4mm | 11.0592MHz | - | 3ns | 3ns | 55/45% | - | - | 5V | 3.3V | HCMOS | 15pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-LC736-238 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Cut Tape | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | - | 238MHz | 25 ppm | - | 7.5mm x 5.2mm x 1.4mm | 238MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | - | LVDS | - | 100mA | 100 OHM | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-PC730-267 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 267MHz | 100 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() F1100E-010 Fox Electronics | In Stock | - | - | - | DIP | NO | THROUGH HOLE MOUNT | - | - | - | - | - | Radial | EAR99 | - | 70°C | 0°C | - | 5V | - | 10MHz | 100 ppm | - | - | 1MHz | 5V | - | - | - | - | - | 5.5V | 4.5V | TTL | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC736-22.5792 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | 4 | - | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 22.5792MHz | 25 ppm | - | 7.5mm x 5.2mm x 1.4mm | 22.5792MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | HCMOS | 30pF | 35mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC736-64.478 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 64.478MHz | 25 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC736-132 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 132MHz | 25 ppm | - | 7.5mm x 5.2mm x 1.4mm | 132MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | HCMOS | 15pF | 55mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() F135-16 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | Tape & Reel (TR) | - | - | 4 | - | - | - | 70°C | -20°C | - | 3.3V | - | 16MHz | 50 ppm | Not Qualified | - | 16MHz | 3.3V | - | - | - | - | - | - | - | - | 15pF | 5mA | - | 787.4μm | 2.1082mm | 1.7018mm | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC730-42 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | e4 | - | 4 | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | - | 3.3V | - | 42MHz | 100 ppm | - | - | 42MHz | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC735R-25 Fox Electronics | In Stock | - | - | Surface Mount | CSMD | - | - | 6 | - | e4 | - | 4 | SMD/SMT | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 5.2mm | 25MHz | 50 ppm | - | 7.5mm x 5.2mm x 1.4mm | 25MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | 3.465V | 3.135V | HCMOS | 30pF | 35mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-41.66 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 41.66MHz | 100 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() F4100-040 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | - | e4 | yes | 4 | - | EAR99 | Gold (Au) | 70°C | -10°C | TAPE AND REEL | 3.3V | 5.2mm | 4MHz | 100 ppm | - | 7.5mm x 5.0mm x 1.5mm | 4MHz | 3.3V | 6ns | 6ns | - | 3.63V | - | - | - | HCMOS | 15pF | - | - | - | 7.5mm | - | No | RoHS Compliant | Lead Free |