- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Oscillator Type | Load Capacitance | Nominal Supply Current | Max Supply Current | Frequency Tolerance | Rise Time | Output Load | Linearity | Control Voltage-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC736R-26.983 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 6 | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | 26.983MHz | 25 ppm | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | - | 35mA | - | - | - | - | - | 1.397mm | - | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() 766-90-5 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() F410120.0000MHZ Fox Electronics | In Stock | - | - | - | - | - | SMD/SMT | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | 100 ppm | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() FVXO-HC53BR-10 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 6 | - | Cut Tape (CT) | - | - | e4 | - | - | - | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | - | 3.3V | - | 10MHz | 50 ppm | - | - | - | - | 5.15mm x 3.35mm x 1.4mm | 10MHz | - | 3ns | 3ns | 55/45% | - | 3.465V | 3.135V | - | HCMOS | 15pF | - | 32mA | - | - | - | 10% | 3.3V | 1.397mm | - | 5.1562mm | 3.3528mm | - | - | RoHS Compliant | - | ||
![]() FXO-HC536R-27 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 4 | - | Cut Tape | - | - | e4 | - | - | - | 4 | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | - | 3.3V | - | 27MHz | 25 ppm | - | - | - | - | - | 27MHz | 3.3V | 3ns | 3ns | - | - | 3.465V | 3.135V | - | HCMOS | 15pF | - | 35mA | 0.0025% | - | - | - | - | 1.397mm | - | 5.1562mm | 3.3528mm | No | No SVHC | RoHS Compliant | - | ||
![]() FO3HSKDM48.0-T2 Fox Electronics | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Digi-Reel® | F310R | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Discontinued | 1 (Unlimited) | - | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | 1.8V | - | 48MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 15mA | 3.2mm x 2.5mm x 1.2mm | 48MHz | - | 3.5ns | 3.5ns | 55/45% | 10μA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FO7HHAAE80.0-BULK Fox Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -10°C~70°C | Bulk | F3345 | 0.295Lx0.205W 7.50mmx5.20mm | e4 | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 5V | - | - | 80MHz | ±100ppm | HCMOS, TTL | Enable/Disable | Crystal | 73mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FXO-PC736-167.3316 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 6 | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | - | 167.3316MHz | 25 ppm | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | 1.397mm | - | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC535-3.072 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 6 | - | Tape & Reel | - | - | e4 | - | - | - | 4 | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | - | 3.3V | - | 3.072MHz | 50 ppm | - | - | - | - | 5.15mm x 3.35mm x 1.4mm | 3.072MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | HCMOS | 30pF | - | 32mA | - | - | 15 pF | - | - | 1.397mm | - | 5.1562mm | 3.3528mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC730-33 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 6 | - | Tape & Reel | - | - | e4 | - | - | - | 4 | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | 33MHz | 100 ppm | - | - | - | - | 7.5mm x 5.2mm x 1.4mm | 33MHz | - | 3ns | 3ns | 55/45% | - | 5V | 3.3V | - | HCMOS | 15pF | - | 35mA | - | - | - | - | - | 1.397mm | - | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC735-44.3 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 6 | - | Tape & Reel | - | - | e4 | - | - | - | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | 44.3MHz | 50 ppm | - | - | - | - | 7.5mm x 5.2mm x 1.4mm | 44.3MHz | - | 3ns | 3ns | 55/45% | - | 5V | 3.3V | - | HCMOS | 15pF | - | 35mA | - | - | - | - | - | 1.397mm | - | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC536-22.5792 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 6 | - | Tape & Reel | - | - | e4 | - | - | - | 4 | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | - | 3.3V | - | 22.5792MHz | 25 ppm | - | - | - | - | 5.15mm x 3.35mm x 1.4mm | 22.5792MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | HCMOS | 30pF | - | 35mA | - | - | 15 pF | - | - | 1.397mm | - | 5.1562mm | 3.3528mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC735-7.3728 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 6 | - | - | - | - | e4 | - | - | - | 4 | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | 7.3728MHz | 50 ppm | - | - | - | - | 7.5mm x 5.2mm x 1.4mm | 7.3728MHz | 3.3V | 3ns | 3ns | 55/45% | - | 3.465V | 3.135V | - | HCMOS | 15pF | - | 32mA | - | - | - | - | - | 1.397mm | - | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC335R-33.333 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 4 | - | Tape & Reel | - | - | - | - | - | - | 4 | - | EAR99 | - | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | 33.333MHz | 50 ppm | - | - | - | - | 3.3mm x 2.6mm x 1.0mm | 33.333MHz | 3.3V | 3ns | 3ns | - | - | 5V | -500mV | - | HCMOS | 15pF | - | 35mA | - | - | - | - | - | 990.6μm | - | 3.302mm | 2.5908mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC735-32MHZ Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 6 | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | - | 32MHz | 50 ppm | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | - | 35mA | - | - | - | - | - | 1.397mm | - | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC735R-70.656 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 6 | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | 70.656MHz | 50 ppm | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | - | 47mA | - | - | - | - | - | 1.397mm | - | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC536R-26 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 6 | - | Bulk | - | - | e4 | - | - | - | 4 | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | - | 3.3V | - | 26MHz | 25 ppm | - | - | - | - | 5.15mm x 3.35mm x 1.4mm | 26MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | HCMOS | 30pF | - | 35mA | - | - | 15 pF | - | - | 1.397mm | - | 5.1562mm | 3.3528mm | No | - | RoHS Compliant | Lead Free | ||
![]() F4105-1062 Fox Electronics | In Stock | - | - | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 4 | - | - | - | - | e4 | yes | - | - | 4 | - | EAR99 | - | Gold (Au) | 70°C | -10°C | - | - | 3.3V | - | 106.25MHz | 50 ppm | - | - | - | - | - | 106.25MHz | 3.3V | - | - | - | - | 3.63V | 2.97V | - | HCMOS | 15pF | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() F3345-400 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 4 | - | - | - | - | e4 | yes | - | - | - | - | EAR99 | - | Gold (Au) | 70°C | -10°C | - | - | 5V | 5.2mm | 40MHz | 100 ppm | - | - | - | - | - | 40MHz | 5V | - | - | - | - | 5.5V | 4.5V | 40mA | HCMOS | 50pF | 40mA | - | - | 5ns | - | - | - | 1.5mm | - | 7.5mm | 5.2mm | No | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC735-33.333 Fox Electronics | In Stock | - | - | - | Surface Mount | - | CSMD | - | - | 6 | - | Cut Tape | - | - | e4 | yes | - | - | - | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TAPE AND REEL | - | 3.3V | 5.2mm | 33.333MHz | 50 ppm | - | - | - | - | 7.5mm x 5.2mm x 1.4mm | 33.333MHz | 3.3V | 3ns | 3ns | 55/45% | - | 3.465V | 3.135V | - | HCMOS | 30pF | - | 35mA | 0.005% | - | 15 pF | - | - | 1.397mm | - | 7.5mm | 5.207mm | No | - | RoHS Compliant | Lead Free |