- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 770-125-107 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 766-125-52 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 771-133.333333-4 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VCS25AXTR-353 Fox Electronics | In Stock | - | - | - | SMD/SMT | 6 | - | - | - | - | - | - | 70°C | -10°C | - | - | - | 35.328MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() F535L-10 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | Tape & Reel (TR) | e4 | yes | - | - | Gold (Au) | 70°C | -10°C | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 10MHz | 50 ppm | 5.0mm x 3.2mm x 1.3mm | 10MHz | 3.3V | 7ns | 7ns | - | 3.63V | - | - | HCMOS | 15pF | 15mA | - | 1.2954mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC736R-30 Fox Electronics | In Stock | - | - | Surface Mount | CSMD | 4 | Tape & Reel (TR) | - | - | 4 | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 5.2mm | 30MHz | 25 ppm | - | 30MHz | 3.3V | 3ns | 3ns | - | - | 3.465V | 3.135V | HCMOS | 15pF | 35mA | - | 1.397mm | 7.5mm | 5.207mm | No | No SVHC | RoHS Compliant | - | ||
![]() FXO-PC735-672 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | - | 70°C | -20°C | - | - | - | 672MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-PC735-737.28 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | - | 737.28MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC530-250 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | yes | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | ENABLE/DISABLE FUNCTION | 3.3V | - | 250MHz | 100 ppm | 5.15mm x 3.35mm x 1.4mm | 250MHz | 3.3V | - | - | - | - | - | - | HCMOS | 15pF | 60mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | - | RoHS Compliant | - | ||
![]() FXO-PC735-81.92 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | - | 70°C | -20°C | - | - | - | 81.92MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC735-13.56 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 13.56MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 13.56MHz | - | 3ns | 3ns | 55/45% | - | 5V | 3.3V | HCMOS | 15pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC736R-24.5454 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | - | - | 4 | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 24.5454MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 24.5454MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | HCMOS | 30pF | 35mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC736R-150 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | 4 | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 150MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 150MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | HCMOS | 15pF | 55mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC530-40 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | - | 40MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC735-133 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 133MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 133.333333MHz | - | 3ns | 3ns | 55/45% | - | 5V | 3.3V | HCMOS | 15pF | 55mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC530-3.6864 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | - | 3.6864MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC735-135 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | e4 | - | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 135MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 135MHz | - | 3ns | 3ns | 55/45% | - | 5V | 3.3V | HCMOS | 15pF | 55mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC530-49.152 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | - | 49.152MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | - | RoHS Compliant | - | ||
![]() FXO-LC530-1100 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | - | - | - | 1.1GHz | 100 ppm | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 100mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC735-12.9024 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | 70°C | -20°C | - | - | - | 12.9024MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - |