- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC735-99.6923 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | 99.6923MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC535R-22.1184 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 22.1184MHz | 50 ppm | - | - | - | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 35mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-PC738-166.08 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 166.08MHz | 20 ppm | - | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC535R-19.84375 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | - | 85°C | -40°C | - | - | 19.84375MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-25.175 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 25.175MHz | 100 ppm | - | - | - | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-LC726R-125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | e4 | - | 6 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | 125MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 125MHz | - | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.5V | 2.375V | - | - | LVDS | - | 34mA | 100 OHM | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() FXO-HC735-11.9808 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 11.9808MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 11.9808MHz | - | 3ns | 3ns | 55/45% | - | - | - | 5V | 3.3V | HCMOS | 15pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC535-7.3728 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | 7.3728MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC535-8.192 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 8.192MHz | 50 ppm | - | - | - | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 32mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC735-56.65 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | 56.65MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC535-53.125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | 53.125MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC735-53.125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | - | 70°C | -20°C | - | - | 53.125MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC535-45.7867 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | - | 70°C | -20°C | - | - | 45.7867MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC735-45.1584 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 45.1584MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 45.1584MHz | - | 3ns | 3ns | 55/45% | - | - | - | 5V | 3.3V | HCMOS | 15pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-PC738-161.1328 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | 161.1328MHz | 20 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC735-35.46895 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | - | 70°C | -20°C | - | - | 35.46895MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC735-36 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | yes | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TAPE AND REEL | 3.3V | 36MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 3.6864MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | - | HCMOS | 30pF | 35mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC735-83.33 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 83.33MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 83.33MHz | - | 3ns | 3ns | 55/45% | - | - | - | 5V | 3.3V | HCMOS | 15pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC735-83.3 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 83.3MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 83.33MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | - | HCMOS | 30pF | 47mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC735-87.654 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | 87.654MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - |