- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Frequency Tolerance | Output Load | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC736-147.493 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 147.493MHz | 25 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 15pF | 55mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC736-19.692307 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 19.692307MHz | 25 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 32mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC736-4 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 4MHz | 25 ppm | - | 7.5mm x 5.2mm x 1.4mm | 49.152MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | - | HCMOS | 30pF | 32mA | - | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-LC738-12.288 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 12.288MHz | 20 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC736-36.056 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 36.056MHz | 25 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 35mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC536R-124.957186 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 124.957186MHz | 25 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 47mA | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC536R-13.3 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 13.3MHz | 25 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 32mA | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC735R-30.811 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | - | 30.811MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 35mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC735R-33.792 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 33.792MHz | 50 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 35mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC736-2.224 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 2.224MHz | 25 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 32mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-LC738-32.768 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | - | 32.768MHz | 20 ppm | - | - | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 100mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC736R-28.63636 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 4 | - | - | - | 4 | - | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 28.63636MHz | 25 ppm | - | - | 28.63636MHz | 3.3V | 3ns | 3ns | - | - | - | - | 3.465V | 3.135V | HCMOS | 15pF | 35mA | 0.0025% | - | 1.397mm | 7.493mm | 5.207mm | No | No SVHC | RoHS Compliant | - | ||
![]() FXO-HC736-60.3 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 60.3MHz | 25 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 47mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC736-58.9824 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | e4 | yes | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | 58.9824MHz | 25 ppm | - | 7.5mm x 5.2mm x 1.4mm | 58.9824MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | - | HCMOS | 30pF | 47mA | - | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-PC735-162.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 162.25MHz | 50 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC730-7.3728 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 7.3728MHz | 100 ppm | - | 7.5mm x 5.2mm x 1.4mm | 7.3728MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | - | HCMOS | 30pF | 32mA | - | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC730-14.74 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 14.74MHz | 100 ppm | Not Qualified | 7.5mm x 5.2mm x 1.4mm | 14.7456MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.3V | 3.135V | - | - | HCMOS | - | 32mA | - | 15 pF | 1.397mm | 7.493mm | 5.207mm | - | - | RoHS Compliant | - | ||
![]() FXO-HC736R-14.31818 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 4 | - | - | - | 4 | - | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 5.2mm | 14.31818MHz | 25 ppm | - | - | 14.31818MHz | 3.3V | 3ns | 3ns | - | - | - | - | 3.465V | 3.135V | HCMOS | 30pF | 32mA | - | 15 pF | 1.397mm | 7.5mm | 5.207mm | No | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC736-33.333 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 33.333MHz | 25 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 35mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-LC738-250 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | - | 250MHz | 20 ppm | - | 7.5mm x 5.2mm x 1.4mm | 250MHz | - | 0.4ns | 0.4ns | 55/45% | - | - | - | 5V | 3.3V | LVDS | - | 100mA | - | 100 OHM | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - |