- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Pitch | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Linearity | Max Duty Cycle | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC730-37.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | - | 37.5MHz | 100 ppm | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 35mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-37.581 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | - | 37.581MHz | 100 ppm | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 35mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC736R-25.175 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | - | 4 | - | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | 25.175MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 25.175MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 35mA | 15 pF | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FVXO-PC73BR-771.8127 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | - | 771.8127MHz | - | - | - | 3.3V | - | - | - | - | - | - | - | 120mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-24 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | - | - | 3.3V | 24MHz | 100 ppm | - | 24MHz | - | - | - | - | 5V | 3.3V | - | 15pF | 35mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-PC530R-139.246 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | - | 139.246MHz | 100 ppm | - | - | - | - | - | - | 5V | 3.3V | - | - | 120mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-26.6666 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | - | 26.6666MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC736R-102.4 Fox Electronics | In Stock | - | - | Surface Mount, Through Hole | SMD/SMT | 6 | Tape & Reel | - | 4 | - | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.27mm | 3.3V | 102.4MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 102.4MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 47mA | 15 pF | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-22.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | 22.5MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 22.5MHz | 3.3V | 3ns | 3ns | 55/45% | 5V | 3.3V | HCMOS | 15pF | 35mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-26 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | 26MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 26MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 35mA | 15 pF | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-26.983 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | 70°C | -20°C | - | - | - | 26.983MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FVXO-PC73BR-880 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | - | 880MHz | - | - | - | 3.3V | - | - | - | - | - | - | - | 120mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-26.5625 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | 26.5625MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 26.5625MHz | - | 3ns | 3ns | 55/45% | 5V | 3.3V | HCMOS | 15pF | 35mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FVXO-PC73BR-644.5313 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | - | 3.3V | 644.5313MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 644.5313MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVPECL | - | 120mA | 50 OHM | 10% | 55 % | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() FXO-HC730-25.173 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | - | 25.173MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-32 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | - | - | - | 32MHz | 100 ppm | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 35mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-32.86 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | - | 32.86MHz | 100 ppm | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 35mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC738-25.6 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | - | 25.6MHz | 20 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-3.072 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | - | 3.072MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-33.3 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | 33.3MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 33.33MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 35mA | 15 pF | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - |