- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC535-66.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | 70°C | -20°C | - | - | 66.5MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC730-29.4912 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 29.4912MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC738-8 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | 4 | - | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 8MHz | 20 ppm | 7.5mm x 5.2mm x 1.4mm | 80MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 32mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC730-3.68646 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 3.68646MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC736R-28.631 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | 85°C | -40°C | - | - | 28.631MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC730-40.68 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 40.68MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 40.68MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 35mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC730-39.6 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | 70°C | -20°C | - | - | 39.6MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC736-32 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 32MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC736-3.6864 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 3.6864MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC730-10 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 10MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 10MHz | - | 3ns | 3ns | 55/45% | 5V | 3.3V | HCMOS | 15pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC736-3.883 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 3.883MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC730-80 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | - | 3.3V | 80MHz | 100 ppm | - | 8MHz | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC736-30 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | - | 4 | - | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 30MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 30.72MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 35mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-PC525R-200 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 2.5V | 200MHz | 50 ppm | 5.15mm x 3.35mm x 1.4mm | 200MHz | - | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | LVPECL | - | 41mA | 50 OHM | 1.397mm | 5.1562mm | 3.3528mm | - | - | RoHS Compliant | - | ||
![]() FVXO-PC73BR-62.208 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 62.208MHz | - | - | - | 3.3V | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC536R-16 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 4 | - | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 16MHz | 25 ppm | - | 16MHz | 3.3V | 3ns | 3ns | - | 3.465V | 3.135V | HCMOS | 30pF | 32mA | 15 pF | 1.397mm | 5.1562mm | 3.3528mm | No | No SVHC | RoHS Compliant | - | ||
![]() FXO-HC730-166 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 166MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 16.667MHz | - | 3ns | 3ns | 55/45% | 5V | 3.3V | HCMOS | 15pF | 55mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC736-7.056 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 7.056MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC736-68.75 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 68.75MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC736-9.8304 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | - | - | - | - | - | 70°C | -20°C | - | - | 9.8304MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - |