- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC738-7.9954 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 7.9954MHz | 20 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC735R-45.1584 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 45.1584MHz | 50 ppm | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC536R-55.338182 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 55.338182MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC736-25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | - | 4 | - | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 25MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 25MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 35mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-66.66 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 66.66MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 66.666MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 47mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 090-3.579545-1 Fox Electronics | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FXO-HC730R-45.1584 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 45.1584MHz | 100 ppm | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() FXO-LC735-178.944 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | - | 70°C | -20°C | - | - | 178.944MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 100mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC736-12.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 12.5MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 125MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-66 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 66MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 66MHz | - | 3ns | 3ns | 55/45% | 5V | 3.3V | HCMOS | 15pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC536R-15.72864 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 15.72864MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC536-63.75 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 63.75MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC738-17.734475 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 17.734475MHz | 20 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC738-42.8 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | 4 | - | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 42.8MHz | 20 ppm | 7.5mm x 5.2mm x 1.4mm | 42.8MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 35mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC735R-22.1184 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 22.1184MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC736-164.355 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 164.355MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 15pF | 55mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-LC730-56.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 56.25MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 100mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC735R-33.1776 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 33.1776MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 33.1776MHz | - | 3ns | 3ns | 55/45% | 5V | 3.3V | HCMOS | 15pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() FXO-HC536R-185.856 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | 85°C | -40°C | - | - | 185.856MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 15pF | 55mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC736-16.128 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | 4 | - | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 16.128MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 16.128MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 32mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - |