- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC736-150 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 150MHz | 25 ppm | - | - | - | - | - | - | - | - | - | - | 55mA | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC736-153.5973 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 153.5973MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 15pF | 55mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC736-159.5743 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 159.5743MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 15pF | 55mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730R-48.587364 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 48.587364MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC538-30.72 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | - | 30.72MHz | 20 ppm | 5.15mm x 3.35mm x 1.4mm | 30.72MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 35mA | 15 pF | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC736R-22.5792 Fox Electronics | In Stock | - | - | Surface Mount | CSMD | 6 | Tape and Reel | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 5.2mm | 22.5792MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 22.5792MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 30pF | 35mA | 15 pF | 1.397mm | 7.5mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() FXO-HC738-51.84 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | 4 | - | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 51.84MHz | 20 ppm | 7.5mm x 5.2mm x 1.4mm | 51.84MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 47mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-38.91 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | - | 38.91MHz | 100 ppm | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-LC735-62.208 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | e4 | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | - | - | - | 62.208MHz | 50 ppm | - | - | 3.3V | - | - | - | 5V | 3.3V | - | - | 100mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC736-11.527848 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 11.527848MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC738-59.370079 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 59.370079MHz | 20 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC538-133.632 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 133.632MHz | 20 ppm | - | - | 3.3V | - | - | - | - | - | - | 15pF | 55mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC735RGB-125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 125MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | 15pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-PC735RGB-156.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 156.25MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | Lead Free | ||
![]() FXO-PC735RFC-106.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 106.25MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC335R-106.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 4 | - | e4 | yes | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 106.25MHz | 50 ppm | 3.3mm x 2.6mm x 1.0mm | 106.25MHz | 3.3V | 3ns | 3ns | - | 5V | -500mV | HCMOS | 15pF | 47mA | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | - | ||
![]() FXO-HC736R-33.1776 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 33.1776MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC736R-65.536 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 65.536MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 65.536MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 47mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC330-51.2 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 51.2MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | 47mA | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | - | ||
![]() FXO-HC736R-99.5328 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 99.5328MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - |