- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC730-26.666666 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 26.666666MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-90 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 90MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 90MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 47mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC735-148.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 148.5MHz | 50 ppm | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 55mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-96 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 96MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-9.912 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 9.912MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC335-26 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 4 | Tape & Reel | - | 4 | - | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 26MHz | 50 ppm | 3.3mm x 2.6mm x 1.0mm | 26MHz | 3.3V | 3ns | 3ns | - | - | - | HCMOS | 30pF | 35mA | 15 pF | 990.6μm | 3.302mm | 2.5908mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-46.15787 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 46.15787MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC530-1.024 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 1.024MHz | 100 ppm | 5.15mm x 3.35mm x 1.4mm | 1.024MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 32mA | 15 pF | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-66.667 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 66.667MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 66.667MHz | - | 3ns | 3ns | 55/45% | 5V | 3.3V | HCMOS | 15pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() FXO-HC738-98.304 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 98.304MHz | 20 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-66.2 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | 70°C | -20°C | - | - | 66.2MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-66.6667 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 66.6667MHz | 100 ppm | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-PC538-125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 125MHz | 20 ppm | - | - | - | - | - | - | 5V | 3.3V | - | - | 120mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC736R-73.636363 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 73.636363MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-PC735-307.2 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | - | 70°C | -20°C | - | - | 307.2MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-85.4 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 85.4MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-89 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | 70°C | -20°C | - | - | 89MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-85 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | 70°C | -20°C | - | - | 85MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-48 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape (CT) | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 48MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 48MHz | - | 3ns | 3ns | 55/45% | 5V | 3.3V | HCMOS | 15pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC738-12.8832 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 12.8832MHz | 20 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - |