- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Frequency Tolerance | Output Load | Output Impedance | Output Level | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-PC736-470 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 470MHz | 25 ppm | - | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 120mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC735-3.57954 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 3.57954MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 3.579545MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | - | HCMOS | 30pF | 32mA | - | 15 pF | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC735-3.579545 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 3.579545MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 3.579545MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | - | HCMOS | 30pF | 32mA | - | 15 pF | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC535-12.28 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 12.28MHz | 50 ppm | 5.15mm x 3.35mm x 1.4mm | 12.288MHz | - | 3ns | 3ns | 55/45% | - | - | - | 5V | 3.3V | HCMOS | 15pF | 32mA | - | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC735-4.433 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 4.433MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 4.433MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | - | HCMOS | 30pF | 32mA | - | 15 pF | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-PC736R-1252.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 1.2525GHz | 25 ppm | - | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 120mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC735R-1.024 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 1.024MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 1.024MHz | - | 3ns | 3ns | 55/45% | - | - | - | 5V | 3.3V | HCMOS | 15pF | 32mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC335R-2.048 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 2.048MHz | 50 ppm | 3.3mm x 2.6mm x 1.0mm | 2.048MHz | - | 3ns | 3ns | 45/55% | 3.465V | - | 3.135V | - | - | HCMOS | - | 32mA | - | 15 pF | - | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | - | ||
![]() FXO-HC735-32.768 Fox Electronics | In Stock | - | - | Surface Mount | CSMD | 6 | Tape & Reel | e4 | 4 | SMD/SMT | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 32.768MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 32.768MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | 5V | 3.3V | HCMOS | 15pF | 35mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-PC738-185.625 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 185.625MHz | 20 ppm | - | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 120mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FOX914B-12.800 Fox Electronics | 4000 | - | - | Surface Mount | SMD/SMT | - | Cut Tape | - | - | - | - | - | 75°C | -20°C | TR | 3V | 12.8MHz | 2.5 ppm | 5.0mm x 3.2mm x 1.5mm | 12.8MHz | 3V | - | - | - | 3.15V | - | - | - | - | CLIPPED SINE | 10pF | 2mA | 0.0001% | - | 10000Ohm | 0.8 V | 1.4986mm | 5.0038mm | 3.2004mm | No | RoHS Compliant | - | ||
![]() FXO-HC738-33 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | 70°C | -20°C | - | - | 33MHz | 20 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 35mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC735-64.22 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 64.22MHz | 50 ppm | - | - | - | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 47mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC535-38.7 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 38.7MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 35mA | - | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-LC726R-156.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape | - | 6 | - | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 2.5V | 156.25MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 156.25MHz | - | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.5V | 2.375V | - | - | LVDS | - | 34mA | - | 100 OHM | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() FXO-HC735-65.653 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 65.653MHz | 50 ppm | - | - | - | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 47mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-PC736R-622.08 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 6 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 622.08MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 622.08MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | - | - | LVPECL | - | 120mA | - | 50 OHM | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC735-66.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 66.5MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 47mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC535-67.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 67.25MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 47mA | - | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC535R-64.99584 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 64.99584MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 47mA | - | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - |