- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-PC735-614.64 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | - | 70°C | -20°C | - | - | 614.64MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC530-19.132867 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 19.132867MHz | 100 ppm | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 32mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC530-19.6608 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 19.6608MHz | 100 ppm | - | - | 3.3V | - | - | - | 3.465V | 3.135V | - | 15pF | 32mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-PC735-540.8 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | - | 70°C | -20°C | - | - | 540.8MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-14.31818 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 14.31818MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 14.31818MHz | - | 3ns | 3ns | 55/45% | 5V | 3.3V | HCMOS | 15pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC735R-184.171963 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 184.171963MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 184.171963MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 15pF | 55mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC536-26.66 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 26.66MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC536-2.8224 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | 70°C | -20°C | - | - | 2.8224MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC735R-161.1328 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 161.1328MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | 15pF | 55mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-65 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | - | 3.3V | 65MHz | 100 ppm | - | 65MHz | - | - | - | - | 5V | 3.3V | - | 15pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC536-25.00125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 25.00125MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-PC730R-200 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 200MHz | 100 ppm | - | - | - | - | - | - | 5V | 3.3V | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC735R-34 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 34MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FVXO-LC73BR-1268.7 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 1.2687GHz | - | - | - | 3.3V | - | - | - | - | - | - | - | 100mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC536R-13.1072 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | 85°C | -40°C | - | - | 13.1072MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-14.7456 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 14.7456MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 14.7456MHz | - | 3ns | 3ns | 55/45% | 5V | 3.3V | HCMOS | 15pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() FXO-HC735R-33.8688 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 33.8688MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 33.8688MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 35mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC738-44 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 44MHz | 20 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC536-10.625 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 10.625MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC735R-150.553 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 150.553MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | 15pF | 55mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - |