- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-LC536R-161.132812 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 161.132812MHz | 25 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 100mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC736-26 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 26MHz | 25 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC736R-171.36 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 171.36MHz | 25 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 55mA | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FXO-HC735-51.84 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | 70°C | -20°C | - | - | 51.84MHz | 50 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC535-50 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 50MHz | 50 ppm | - | 5.15mm x 3.35mm x 1.4mm | 50MHz | - | 3ns | 3ns | 55/45% | - | 5V | 3.3V | HCMOS | 15pF | 35mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC735-59.9824 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | 70°C | -20°C | - | - | 59.9824MHz | 50 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-PC730-80 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 80MHz | 100 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC738-32.768 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 32.768MHz | 20 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC735-3.088 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 3.088MHz | 50 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC735-28.6363 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 10 INCH | 3.3V | 28.6363MHz | 50 ppm | - | 7.5mm x 5.2mm x 1.4mm | 28.63636MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | HCMOS | 30pF | 35mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC735-40.96 Fox Electronics | In Stock | - | - | Surface Mount | CSMD | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 4.096MHz | 50 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-PC736-21.5385 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 21.5385MHz | 25 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC735-29.498928 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 29.498928MHz | 50 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC738-26 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | 70°C | -20°C | - | - | 26MHz | 20 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC535-19.2 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | 70°C | -20°C | - | - | 19.2MHz | 50 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | 32mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC535-19.6608 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 19.6608MHz | 50 ppm | - | 5.15mm x 3.35mm x 1.4mm | 19.6608MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | HCMOS | 30pF | 32mA | 15 pF | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-PC736R-1216.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 1.2165GHz | 25 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC335R-80 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 4 | - | e4 | 4 | - | EAR99 | Gold (Au) | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 80MHz | 50 ppm | Not Qualified | 3.3mm x 2.6mm x 1.0mm | 80MHz | - | 3ns | 3ns | - | 3.3V | 3.465V | 3.135V | HCMOS | 15pF | 47mA | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | ||
![]() FXO-HC738-25.0005 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 25.0005MHz | 20 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC535-16.5625 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 16.5625MHz | 50 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 32mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant |