- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Frequency Tolerance | Output Load | Aging | Control Voltage-Max | Control Voltage-Min | Output Impedance | Output Level | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC736-65.28 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | - | 70°C | -20°C | - | - | 65.28MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | - | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC730-28.636363 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | 28.636363MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | - | - | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC735R-12 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | e4 | yes | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TAPE AND REEL | 3.3V | 12MHz | 50 ppm | 7.5mm x 5.0mm x 1.4mm | 12MHz | - | 3ns | 3ns | 55/45% | 5V | 3.3V | HCMOS | 15pF | 32mA | - | - | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-PC535-535 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 535MHz | 50 ppm | - | - | - | - | - | - | 5V | 3.3V | - | - | 120mA | - | - | - | - | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC538-11.2896 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | - | 70°C | -20°C | - | - | 11.2896MHz | 20 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | - | - | - | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-LC735RFC-212.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape (CT) | - | - | - | - | - | - | 85°C | -40°C | - | - | 212.5MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC538-19.6608 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 19.6608MHz | 20 ppm | 5.15mm x 3.35mm x 1.4mm | 19.6608MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 32mA | - | 15 pF | - | - | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-LC735-36.62109 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | - | - | 70°C | -20°C | - | - | 36.62109MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC738-19.445 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | 19.445MHz | 20 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | - | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-LC735-135 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 135MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 135MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | LVDS | - | 100mA | - | 100 OHM | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-PC735RFC-212.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | - | - | 85°C | -40°C | - | - | 212.5MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-LC735-360 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 360MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 360MHz | - | 0.4ns | 0.4ns | 55/45% | 5V | 3.3V | LVDS | - | 100mA | - | 100 OHM | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FOX801BELF-192 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 4 | - | - | - | - | - | - | - | 75°C | -30°C | TR | 3V | 19.2MHz | 2.5 ppm | - | 19.2MHz | 3V | - | - | - | 3.15V | 2.85V | CLIPPED SINE | 10pF | - | 5e-05% | - | 0.8 PPM/YEAR | 2.5V | 0.5V | 10000Ohm | 0.7 V | 2mm | 11.4mm | 9.6mm | No | RoHS Compliant | ||
![]() FXO-LC735RGB-312.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 85°C | -40°C | - | - | 312.5MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FXO-LC735-320 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 320MHz | 50 ppm | - | - | - | - | - | - | 5V | 3.3V | - | - | 100mA | - | - | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-LC735-54.03214 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | 54.03214MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC730R-7.86432 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 85°C | -40°C | - | - | 7.86432MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | - | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC730-62.54 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 62.54MHz | 100 ppm | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 47mA | - | - | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC736R-11.2896 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | - | 85°C | -40°C | - | - | 11.2896MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | - | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC736-68.736 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | - | - | - | - | - | - | 70°C | -20°C | - | - | 68.736MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | - | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant |