- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC736R-3.088 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | - | 3.088MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-6 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 6MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 6MHz | - | 3ns | 3ns | 55/45% | 5V | 3.3V | HCMOS | 15pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-56 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | 70°C | -20°C | - | - | - | 56MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC736R-37.056 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | 4 | - | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 37.056MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 37.056MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 35mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() FXO-HC730-55.296 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | - | 55.296MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-50 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 50MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 50MHz | - | 3ns | 3ns | 55/45% | 5V | 3.3V | HCMOS | 15pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-56.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | - | 56.25MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC530-12 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | - | 12MHz | 100 ppm | 5.15mm x 3.35mm x 1.4mm | 12MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 32mA | 15 pF | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC738-161.1328 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | - | 161.1328MHz | 20 ppm | - | - | 3.3V | - | - | - | - | - | - | 15pF | 55mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC530-125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | - | 125MHz | 100 ppm | 5.15mm x 3.35mm x 1.4mm | 125MHz | 3.3V | 2ns | 2ns | 55/45% | - | - | HCMOS | 30pF | 47mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() FXO-HC335R-25 Fox Electronics | In Stock | - | - | Surface Mount | CSMD | 4 | - | - | 4 | SMD/SMT | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 2.6mm | 25MHz | 50 ppm | 3.3mm x 2.6mm x 1.0mm | 25MHz | 3.3V | 3ns | 3ns | - | 3.465V | 3.135V | HCMOS | 30pF | 35mA | 15 pF | 990.6μm | 3.3mm | 2.5908mm | No | RoHS Compliant | - | ||
![]() FXO-HC738-32 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | - | - | - | 32MHz | 20 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-4.9152 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 4.9152MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 4.9152MHz | 3.3V | 3ns | 3ns | 55/45% | 5V | 3.3V | HCMOS | 15pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730R-14.21818 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | - | 14.21818MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730R-17.734475 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | - | 17.734475MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-74.92 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | - | 74.92MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC330-3.6864 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | - | 70°C | -20°C | - | - | - | 3.6864MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | 32mA | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | - | ||
![]() FXO-HC736R-19.44 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | 4 | - | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 19.44MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 19.44MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 32mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-38.5505 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | - | 38.5505MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-PC730-155.52 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | - | 155.52MHz | 100 ppm | - | - | - | - | - | - | 5V | 3.3V | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - |