- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Frequency Tolerance | Output Load | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-PC730-161.132812 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 6 | - | - | - | - | Cut Tape | - | - | e4 | - | - | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | - | 3.3V | - | - | 161.132812MHz | 100 ppm | - | - | - | - | 7.5mm x 5.2mm x 1.4mm | 161.132812MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | LVPECL | - | 120mA | - | 50 OHM | 1.397mm | - | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC730R-13.3632 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 6 | - | - | - | - | - | - | - | e4 | - | - | - | 4 | - | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | - | - | 3.3V | - | - | 13.3632MHz | 100 ppm | - | - | - | - | - | 13.3632MHz | 3.3V | - | - | - | - | - | - | - | 30pF | 32mA | - | - | 1.397mm | - | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() FXO-HC530-10 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 6 | - | - | - | - | Tape & Reel | - | - | e4 | - | - | - | 4 | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | - | 3.3V | - | - | 10MHz | 100 ppm | - | - | - | - | 5.15mm x 3.35mm x 1.4mm | 10MHz | - | 3ns | 3ns | 55/45% | - | 5V | 3.3V | HCMOS | 15pF | 32mA | - | - | 1.397mm | - | 5.1562mm | 3.3528mm | No | - | RoHS Compliant | - | ||
![]() F4205R25.0000MHZ Fox Electronics | In Stock | - | - | - | - | - | CSMD | YES | SURFACE MOUNT | 4 | 70°C | -10°C | - | - | Cut Tape | - | - | e4 | yes | - | - | - | EAR99 | - | Gold (Au) | - | - | - | - | 3.3V | - | - | 25MHz | 50 ppm | - | - | - | - | - | 25MHz | 3.3V | 6ns | 6ns | - | - | - | - | HCMOS | 15pF | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() F335R20.0000MHZ Fox Electronics | In Stock | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | 50 ppm | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() F33553.6864MHZ Fox Electronics | In Stock | - | - | - | - | - | CSMD | YES | SURFACE MOUNT | - | 70°C | -10°C | - | - | Cut Tape | - | - | e4 | yes | - | - | - | EAR99 | - | Gold (Au) | - | - | - | - | 5V | - | - | 3.6864MHz | 100 ppm | - | - | - | - | 7.5mm x 5.0mm x 1.5mm | 3.6864MHz | 5V | 10ns | 10ns | 55/45% | - | - | - | HCMOS/LSTTL | 15pF | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() FXO-HC736R-32 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 4 | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 4 | EAR99 | - | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | 5.2mm | - | 32MHz | 25 ppm | - | - | - | - | - | 32MHz | 3.3V | 3ns | 3ns | - | - | 3.465V | 3.135V | HCMOS | 15pF | 35mA | 0.0025% | - | 1.397mm | - | 7.5mm | 5.207mm | No | No SVHC | RoHS Compliant | - | ||
![]() FXO-HC736R-8 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 4 | - | - | - | - | - | - | - | e4 | - | - | - | 4 | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE; TAPE AND REEL | - | 3.3V | - | - | 8MHz | 25 ppm | - | - | - | - | - | 8MHz | 3.3V | 3ns | 3ns | - | - | 3.465V | 3.135V | HCMOS | 15pF | 32mA | 0.0025% | - | 1.397mm | - | 7.493mm | 5.207mm | No | No SVHC | RoHS Compliant | - | ||
![]() F3345R5.0000MHZ Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | e4 | - | - | - | - | - | - | Gold (Au) | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS/TTL | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() F4100R3.6864 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() F4100R32.0000MHZ Fox Electronics | In Stock | - | - | - | - | - | SMD/SMT | - | - | 4 | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32MHz | 100 ppm | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() F4205R3.6864MHZ Fox Electronics | In Stock | - | - | - | - | - | CSMD | YES | SURFACE MOUNT | - | 70°C | -10°C | - | - | Cut Tape | - | - | e4 | yes | - | - | - | EAR99 | - | Gold (Au) | - | - | - | - | 3.3V | - | - | 3.6864MHz | 50 ppm | - | - | - | - | 6.0mm x 3.5mm x 1.4mm | 3.6864MHz | 3.3V | 6ns | 6ns | 60/40% | - | - | - | HCMOS | 15pF | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() F3345R16.3840MHZ Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | - | - | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS/TTL | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() F4105133MHZ Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() F4101-8.000MHZ Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FT5HNBPK14.7456-T1 Fox Electronics | 1522 |
| Datasheet | 8 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | FOX924 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | TCXO | Gold (Au) | - | - | TR, 10 INCH | 3.3V | 3.3V | - | - | 14.7456MHz | ±2.5ppm | HCMOS | - | Crystal | 6mA | 5.0mm x 3.2mm x 1.5mm | 14.7456MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FO3HSCBE25.0-T1 Fox Electronics | 874 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | F335 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | - | 25MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 13mA | 3.2mm x 2.5mm x 1.2mm | 25MHz | - | 6ns | 6ns | 55/45% | 10μA | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FO7HSCAE10.0-T1 Fox Electronics | 32 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | F4100 | 0.295Lx0.197W 7.50mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | - | 10MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | 20mA | 7.5mm x 5.2mm x 1.5mm | 10MHz | - | 6ns | 6ns | 55/45% | 10μA | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FO7HHAAE40.0-T2 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | O7HH | 0.295Lx0.205W 7.50mmx5.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 5V | 5V | - | - | 40MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | 40mA | 7.5mm x 5.2mm x 1.5mm | 40MHz | - | 7ns | 7ns | 55/45% | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FO7HHAAE20.0-T2 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | O7HH | 0.295Lx0.205W 7.50mmx5.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 5V | 5V | - | - | 20MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | 25mA | 7.5mm x 5.2mm x 1.5mm | 20MHz | - | 7ns | 7ns | 55/45% | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - |