- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Control Voltage-Max | Control Voltage-Min | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FO3HSCBE48.0-T1 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | -10°C~70°C | Tape & Reel (TR) | F335 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 48MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 19mA | 3.2mm x 2.5mm x 1.2mm | 48MHz | 6ns | 6ns | 55/45% | 10μA | - | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() FO3HSCBE24.0-T1 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | -10°C~70°C | Tape & Reel (TR) | F335 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 24MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 13mA | 3.2mm x 2.5mm x 1.2mm | 24MHz | 6ns | 6ns | 55/45% | 10μA | - | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() FO2HSKDM24.0-T3 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Digi-Reel® | F210R | 0.102Lx0.083W 2.60mmx2.10mm | e4 | Discontinued | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | - | 24MHz | ±25ppm | HCMOS | Standby (Power Down) | Crystal | 4mA | - | - | - | - | - | 10μA | - | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() FO2HSKDM24.576-T3 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | F210R | 0.102Lx0.083W 2.60mmx2.10mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | - | 24.576MHz | ±25ppm | HCMOS | Standby (Power Down) | Crystal | 4mA | - | - | - | - | - | 10μA | - | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() FO2HSKDM27.0-T3 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Digi-Reel® | F210R | 0.102Lx0.083W 2.60mmx2.10mm | e4 | Discontinued | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | 1.8V | 27MHz | ±25ppm | HCMOS | Standby (Power Down) | Crystal | 4mA | 2.5mm x 2.0mm x 1.0mm | 27MHz | 10ns | 10ns | 55/45% | 10μA | - | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() FO2HSKDM48.0-T3 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | F210R | 0.102Lx0.083W 2.60mmx2.10mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | - | 48MHz | ±25ppm | HCMOS | Standby (Power Down) | Crystal | 5mA | - | - | - | - | - | 10μA | - | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() FT5HNBPK10.0-T1 Fox Electronics | 2443 |
| Datasheet | 8 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -30°C~85°C | Tape & Reel (TR) | FOX924 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | TCXO | Gold (Au) | TR, 10 INCH | 3.3V | 3.3V | 10MHz | ±2.5ppm | HCMOS | - | Crystal | 6mA | 5.0mm x 3.2mm x 1.5mm | 10MHz | - | - | - | - | - | - | 0.059 1.50mm | ROHS3 Compliant | ||
![]() FO5HSCBE12.0-T1 Fox Electronics | 30 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | -10°C~70°C | Tape & Reel (TR) | F535L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 3.3V | 12MHz | ±50ppm | HCMOS | Standby (Power Down) | Crystal | 15mA | 5.0mm x 3.2mm x 1.3mm | 12MHz | 6ns | 6ns | 55/45% | 10μA | - | - | 0.051 1.30mm | ROHS3 Compliant | ||
![]() FO5HSCBE24.576-T1 Fox Electronics | 74 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | -10°C~70°C | Tape & Reel (TR) | F535L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 3.3V | 24.576MHz | ±50ppm | HCMOS | Standby (Power Down) | Crystal | 15mA | 5.0mm x 3.2mm x 1.3mm | 24.576MHz | 6ns | 6ns | 55/45% | 10μA | - | - | 0.051 1.30mm | ROHS3 Compliant | ||
![]() FT5HNBPK12.0-T1 Fox Electronics | 1844 |
| Datasheet | 8 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | -30°C~85°C | Tape & Reel (TR) | FOX924 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | TCXO | Gold (Au) | TR, 10 INCH | 3.3V | 3.3V | 12MHz | ±2.5ppm | HCMOS | - | Crystal | 6mA | 5.0mm x 3.2mm x 1.5mm | 12MHz | - | - | - | - | - | - | 0.059 1.50mm | ROHS3 Compliant | ||
![]() FT5HNBPK27.0-T1 Fox Electronics | 586 |
| Datasheet | 8 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | -30°C~85°C | Tape & Reel (TR) | FOX924 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | TCXO | Gold (Au) | TR, 10 INCH | 3.3V | 3.3V | 27MHz | ±2.5ppm | HCMOS | - | Crystal | 6mA | 5.0mm x 3.2mm x 1.5mm | 27MHz | - | - | - | - | - | - | 0.059 1.50mm | ROHS3 Compliant | ||
![]() FT9CVDPH20.0-BULK Fox Electronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | -30°C~75°C | Bulk | FOX801_E | 0.449Lx0.378W 11.40mmx9.60mm | - | Active | 1 (Unlimited) | VCTCXO | - | - | 3V | 3V | 20MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | 2mA | 11.4mm x 9.6mm x 2.0mm | 20MHz | - | - | - | - | 2.5V | 0.5V | 0.079 2.00mm | ROHS3 Compliant | ||
![]() FO7HHAAE40.0-T1 Fox Electronics | 30 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | -10°C~70°C | Tape & Reel (TR) | O7HH | 0.295Lx0.205W 7.50mmx5.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 5V | 5V | 40MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | 40mA | 7.5mm x 5.2mm x 1.5mm | 40MHz | 7ns | 7ns | 55/45% | - | - | - | 0.059 1.50mm | ROHS3 Compliant | ||
![]() FO5HSCBE24.0-T1 Fox Electronics | 34 | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | -10°C~70°C | Tape & Reel (TR) | F535L | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 3.3V | 24MHz | ±50ppm | HCMOS | Standby (Power Down) | Crystal | 15mA | 5.0mm x 3.2mm x 1.3mm | 24MHz | 6ns | 6ns | 55/45% | 10μA | - | - | 0.051 1.30mm | ROHS3 Compliant | ||
![]() FT5HNBPK19.44-T1 Fox Electronics | 733 |
| Datasheet | 8 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | -30°C~85°C | Tape & Reel (TR) | FOX924 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | TCXO | Gold (Au) | TR, 10 INCH | 3.3V | 3.3V | 19.44MHz | ±2.5ppm | HCMOS | - | Crystal | 6mA | 5.0mm x 3.2mm x 1.5mm | 19.44MHz | - | - | - | - | - | - | 0.059 1.50mm | ROHS3 Compliant | ||
![]() FT9CVDPH10.0-T1 Fox Electronics | 417 |
| Datasheet | 12 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | -30°C~75°C | Tape & Reel (TR) | FOX801_E | 0.449Lx0.378W 11.40mmx9.60mm | - | Active | 1 (Unlimited) | VCTCXO | - | TR | 3V | 3V | 10MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | 2mA | 11.4mm x 9.6mm x 2.0mm | 10MHz | - | - | - | - | 2.5V | 0.5V | 0.079 2.00mm | ROHS3 Compliant | ||
![]() FO7HSCBE25.0-T1 Fox Electronics | 351 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -10°C~70°C | Tape & Reel (TR) | F4105 | 0.295Lx0.205W 7.50mmx5.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 25MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 15mA | 7.5mm x 5.2mm x 1.5mm | 25MHz | 6ns | 6ns | 55/45% | 10μA | - | - | 0.059 1.50mm | ROHS3 Compliant | ||
![]() FO7HSCAE50.0-T2 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | -10°C~70°C | Tape & Reel (TR) | O7HS | 0.295Lx0.205W 7.50mmx5.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 50MHz | ±100ppm | HCMOS | Enable/Disable | Crystal | 20mA | 7.5mm x 5.2mm x 1.5mm | 50MHz | 6ns | 6ns | 55/45% | 10μA | - | - | 0.059 1.50mm | ROHS3 Compliant | ||
![]() FO2HSKDM16.0-T3 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Digi-Reel® | F210R | 0.102Lx0.083W 2.60mmx2.10mm | e4 | Discontinued | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | - | 16MHz | ±25ppm | HCMOS | Standby (Power Down) | Crystal | 3.5mA | - | - | - | - | - | 10μA | - | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() FO2HSKDM44.0-T3 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | F210R | 0.102Lx0.083W 2.60mmx2.10mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | - | 44MHz | ±25ppm | HCMOS | Standby (Power Down) | Crystal | 5mA | - | - | - | - | - | 10μA | - | - | 0.039 1.00mm | ROHS3 Compliant |