- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Linearity | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F535L-24 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | - | - | Tape & Reel (TR) | e4 | yes | - | - | - | Gold (Au) | 70°C | -10°C | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 24MHz | 50 ppm | 5.0mm x 3.2mm x 1.3mm | 24MHz | 3.3V | 7ns | 7ns | - | 3.63V | - | - | HCMOS | 15pF | 15mA | - | - | - | - | 1.2954mm | 5.0038mm | 3.2004mm | No | RoHS Compliant | Lead Free | ||
![]() FXO-HC735R-10 Fox Electronics | In Stock | - | Datasheet | Surface Mount | CSMD | - | - | 6 | - | - | Bulk | e4 | - | - | SMD/SMT | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 10MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 10MHz | - | 3ns | 3ns | 55/45% | - | 5V | 3.3V | HCMOS | 15pF | 32mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() FXO-HC735-133.333333 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | Bulk | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 133.333333MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 133.333333MHz | - | 3ns | 3ns | 55/45% | - | 5V | 3.3V | HCMOS | 15pF | 55mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() FXO-HC538-25 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 25MHz | 20 ppm | 5.15mm x 3.35mm x 1.4mm | 25MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | HCMOS | 30pF | 35mA | - | 15 pF | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | Lead Free | ||
![]() FVXO-HC73B-22.5792 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | e4 | - | 6 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 22.5792MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 22.5792MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | HCMOS | 30pF | 35mA | - | 15 pF | - | 10% | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() FXO-HC538-10 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 10MHz | 20 ppm | 5.15mm x 3.35mm x 1.4mm | 100MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | HCMOS | 30pF | 32mA | - | 15 pF | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | Lead Free | ||
![]() FXO-HC735R-27 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 27MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 27MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | HCMOS | 30pF | 35mA | - | 15 pF | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() FXO-PC736-156.25 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 156.25MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 156.25MHz | - | 0.4ns | 0.4ns | 55/45% | - | 5V | 3.3V | LVPECL | - | 120mA | - | 50 OHM | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() F1100ELF-500 Fox Electronics | In Stock | - | Datasheet | Through Hole | PDIP | - | - | 4 | - | - | - | e1 | - | - | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | 5V | - | 100 ppm | 20.8mm x 13.2mm x 5.08mm | 50MHz | - | 10ns | 10ns | - | - | 5.5V | 4.5V | TTL | - | - | - | 10 TTL, 15 pF | NO | - | 5.08mm | 20.8mm | 13.2mm | - | RoHS Compliant | - | ||
![]() FXO-PC735-161.1328 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | - | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 161.1328MHz | 50 ppm | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 120mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() 793-12.288-10 Fox Electronics | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() 768-16.384-48 Fox Electronics | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.384MHz | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 771B-100-2 Fox Electronics | In Stock | - | Datasheet | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 770B-200-11 Fox Electronics | In Stock | - | Datasheet | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -30°C | - | - | 200MHz | 20 ppm | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC535R-16.384 Fox Electronics | In Stock | - | Datasheet | - | CSMD | YES | SURFACE MOUNT | 6 | 85°C | -40°C | Tape & Reel | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 16.384MHz | 50 ppm | 5.15mm x 3.35mm x 1.4mm | 16.384MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | HCMOS | 50pF | - | 32mA | 15 pF | - | - | - | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() 768-3.6864-99 Fox Electronics | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC735-48.75 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | Cut Tape (CT) | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 48.75MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 48.75MHz | - | 3ns | 3ns | 55/45% | - | 5V | 3.3V | HCMOS | 15pF | 35mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() FXO-PC735R-212.5 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | Cut Tape | e4 | - | 6 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 212.5MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 212.5MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | 3.465V | 3.135V | LVPECL | - | 120mA | - | 50 OHM | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-LC735-212.5 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | e4 | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | - | - | 212.5MHz | 50 ppm | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 100mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() FXO-HC536R-62.500 Fox Electronics | In Stock | - | Datasheet | - | CSMD | - | - | 6 | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 62.5MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free |