- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC738-25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | 4 | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 25MHz | 20 ppm | 7.5mm x 5.2mm x 1.4mm | 25MHz | 3.3V | 3ns | 3ns | 55/45% | HCMOS | 30pF | 35mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 771-200-14 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC530R-75 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | 85°C | -40°C | - | - | 75MHz | 100 ppm | - | - | 3.3V | - | - | - | - | 30pF | 47mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC738-27 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | - | 4 | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 27MHz | 20 ppm | 7.5mm x 5.2mm x 1.4mm | 27MHz | 3.3V | 3ns | 3ns | 55/45% | HCMOS | 30pF | 35mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC335R-4.9152 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | 85°C | -40°C | - | - | 4.9152MHz | 50 ppm | - | - | - | - | - | - | - | - | 32mA | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | ||
![]() FVXO-HC53B-80 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | 70°C | -20°C | - | - | 80MHz | - | - | - | - | - | - | - | - | - | 47mA | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | ||
![]() 770-125-64 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() F4106R12.0000MHZ Fox Electronics | In Stock | - | - | - | SMD/SMT | 4 | Cut Tape | - | - | - | - | - | - | - | - | 12MHz | 25 ppm | - | - | 3.3V | - | - | - | - | 15pF | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC530-2 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 6 | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | - | 3.3V | 2MHz | 100 ppm | - | 250MHz | 3.3V | - | - | - | - | 30pF | 32mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 768-55-9 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC730R-212.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | 85°C | -40°C | - | - | 212.5MHz | 100 ppm | - | - | 3.3V | - | - | - | - | 15pF | 60mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 768-33-148 Fox Electronics | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FVXO-HC53BR-125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | 85°C | -40°C | - | - | 125MHz | 50 ppm | - | - | - | - | - | - | - | - | 47mA | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | ||
![]() 766-19.2-8 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 093-20.48-3 Fox Electronics | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FXO-LC720R-150 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | 85°C | -40°C | - | - | 150MHz | 100 ppm | - | - | - | - | - | - | - | - | 34mA | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FXO-PC730R-106.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | 85°C | -40°C | - | - | 106.25MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC735R-150.36 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | 85°C | -40°C | - | - | 150.36MHz | 50 ppm | - | - | 3.3V | - | - | - | - | 15pF | 55mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC536-10.7 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 10.7MHz | 25 ppm | 5.15mm x 3.35mm x 1.4mm | 10.7MHz | 3.3V | 3ns | 3ns | 55/45% | HCMOS | 30pF | 32mA | 15 pF | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC735R-150.38 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | 85°C | -40°C | - | - | 150.38MHz | 50 ppm | - | - | 3.3V | - | - | - | - | 15pF | 55mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant |