- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Voltage Rated | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Frequency Tolerance | Output Load | Linearity | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXTC-HE73TC-19.6608MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | Bulk | - | - | - | - | - | 70°C | 0°C | - | - | 19.6608MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-HC736-65 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 65MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 65.536MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | 47mA | - | 15 pF | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 768-0.9216-3 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-LC738-200 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Tape & Reel | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 200MHz | 20 ppm | 7.5mm x 5.2mm x 1.4mm | 200MHz | - | 0.4ns | 0.4ns | 55/45% | - | - | 5V | 3.3V | LVDS | - | 100mA | - | 100 OHM | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXTC-HE73TC-19.2MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | Bulk | - | - | - | - | - | 70°C | 0°C | - | - | 19.2MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FVXO-PC73BR-156.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Bulk | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 156.25MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-LC738-24 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Tape & Reel | - | 6 | - | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 24MHz | 20 ppm | 7.5mm x 5.2mm x 1.4mm | 240MHz | - | 0.4ns | 0.4ns | 55/45% | - | - | 5V | 3.3V | LVDS | - | 100mA | - | 100 OHM | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FVXO-PC73BR-16 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Bulk | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 16MHz | - | 7.5mm x 5.2mm x 1.4mm | 161.1328MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | - | LVPECL | - | 120mA | - | 50 OHM | 10% | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXTC-HE73TC-162MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | Bulk | - | - | - | - | - | 70°C | 0°C | - | - | 162MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 63mA | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FVXO-HC53B-53.76 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | Cut Tape (CT) | - | - | - | - | - | 70°C | -20°C | - | - | 53.76MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 47mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | - | ||
![]() 768-58.9824-19 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 767A-125-30 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() F4100-400TR Fox Electronics | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 40MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FVXO-PC73B-384 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Tape & Reel | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 384MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 384MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | - | LVPECL | - | 120mA | - | 50 OHM | 10% | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 768-20-483 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 767A-10-5 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC730-132 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 132MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 15pF | 55mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-LC738-148.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Tape & Reel | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 148.5MHz | 20 ppm | 7.5mm x 5.2mm x 1.4mm | 148.5MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | - | LVDS | - | 100mA | - | 100 OHM | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FVXO-PC73B-622.08MHZ Fox Electronics | In Stock | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 70°C | -20°C | - | - | 622.08MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.005% | - | - | 1.4mm | 7.5mm | 5.2mm | - | RoHS Compliant | Lead Free | ||
![]() 771-125-67 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |