- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Min (Vsup) | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXTC-HE73TC-55MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | 70°C | 0°C | - | - | - | 55MHz | 1 ppm | - | - | - | - | - | - | - | - | - | 55mA | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-HC730-22.1184 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 22.1184MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 22.1184MHz | 3.3V | 3ns | 3ns | 55/45% | - | HCMOS | 30pF | 35mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-PC535-1219.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 1.2195GHz | 50 ppm | - | - | - | - | - | - | - | - | - | 120mA | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() 768-100-513 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXTC-HE73TC-66.67MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | 70°C | 0°C | - | - | - | 66.67MHz | 1 ppm | - | - | - | - | - | - | - | - | - | 55mA | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 768-100-536 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC736R-121.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | - | - | 4 | - | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 121.5MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 121.5MHz | 3.3V | 3ns | 3ns | 55/45% | - | HCMOS | 30pF | 47mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 771-333-3 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FVXO-PC73BR-806.4 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Bulk | - | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | - | 806.4MHz | - | - | - | 3.3V | - | - | - | - | - | - | 120mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXTC-HE73TC-65.536MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | 70°C | 0°C | - | - | - | 65.536MHz | 1 ppm | - | - | - | - | - | - | - | - | - | 55mA | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 768-100-498 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-80-8 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 767-24-30 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 771-200-153 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-12-204 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-PC536-25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Cut Tape | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | - | 25MHz | 25 ppm | 5.15mm x 3.35mm x 1.4mm | 25MHz | - | 0.4ns | 0.4ns | 55/45% | 3.135V | LVPECL | - | 120mA | 50 OHM | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() F3345-080 Fox Electronics | In Stock | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 4 | - | e4 | yes | - | - | EAR99 | Gold (Au) | 70°C | -10°C | - | 5V | 5.2mm | 8MHz | 100 ppm | - | 8MHz | 5V | - | - | - | - | HCMOS | 50pF | - | - | - | 7.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC730-4.296 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Bulk | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 4.296MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 4.296MHz | 3.3V | 3ns | 3ns | 55/45% | - | HCMOS | 30pF | 32mA | 15 pF | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC736R-26.6649 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 26.6649MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | 30pF | 35mA | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() F1100E-080 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |