- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Linearity | Control Voltage-Max | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-LC736R-100 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | - | 6 | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 100MHz | 25 ppm | - | 7.5mm x 5.2mm x 1.4mm | 100MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | LVDS | - | 100mA | 100 OHM | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC735R-150.32 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | 85°C | -40°C | - | - | 150.32MHz | 50 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | 55mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FVXO-PC53BR-1040 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | 6 | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 10 INCH | 3.3V | 1.04GHz | - | Not Qualified | 5.15mm x 3.35mm x 1.4mm | 1040MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.3V | 3.135V | LVPECL | - | 120mA | 50 OHM | 10% | 3.3V | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | ||
![]() 767-25-387 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC735R-150.271 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | 85°C | -40°C | - | - | 150.271MHz | 50 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | 55mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FVXO-LC53BR-160 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | 85°C | -40°C | - | - | 160MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 766-25-193 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 767-25-490 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-LC726R-250 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | 6 | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 2.5V | 250MHz | 25 ppm | Not Qualified | 7.5mm x 5.2mm x 1.4mm | 250MHz | - | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.5V | 2.375V | LVDS | - | 44mA | 100 OHM | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() 768-33-294 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 766A-8-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 766-160-11 FoxElectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 766-22.5792-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-HC53B-8.192 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | 70°C | -20°C | - | - | 8.192MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 32mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | ||
![]() 768-18.432-89 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-PC730-61.44 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | 70°C | -20°C | - | - | 61.44MHz | 100 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 120mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-LC535-135 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION ; TR 7/10 INCH | 3.3V | 135MHz | 50 ppm | - | 5.15mm x 3.35mm x 1.4mm | 1350MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | - | 3.135V | LVDS | - | 100mA | 100 OHM | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | ||
![]() FXO-LC535-1090 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION ; TR 7/10 INCH | 3.3V | 1.09GHz | 50 ppm | - | 5.15mm x 3.35mm x 1.4mm | 1090MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | - | 3.135V | LVDS | - | 100mA | 100 OHM | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | ||
![]() 767-48-48 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-LC535-155.52 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | 70°C | -20°C | - | - | 155.52MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant |