- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Supply Current-Max | Output Load | Linearity | Control Voltage-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 771-156.25-114 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FVXO-HC73B-70.656 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | 70°C | -20°C | - | - | 70.656MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 47mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 768-19.2-17 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 771-200-117 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 770-156.25-72 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FVXO-HC53BR-12.288 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 12.288MHz | 50 ppm | 5.15mm x 3.35mm x 1.4mm | 12.288MHz | - | 3ns | 3ns | 55/45% | - | - | 3.465V | 3.135V | HCMOS | 30pF | 32mA | - | 15 pF | 10% | 3.3V | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | - | ||
![]() FVXO-HC73B-90.3168 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Cut Tape (CT) | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 90.3168MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 90.3168MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | 47mA | - | 15 pF | 10% | 3.3V | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FVXO-HC73B-86.097902 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | 86.097902MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 47mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-HC525-24 Fox Electronics | In Stock | - | - | - | CSMD | YES | SURFACE MOUNT | 4 | 70°C | -20°C | Tape & Reel | - | - | 6 | - | - | - | - | - | - | 2.5V | 24MHz | 50 ppm | - | 24MHz | 2.5V | - | - | - | - | - | - | - | - | 15pF | - | 25mA | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() FVXO-HC73B-96 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | 96MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 47mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-LC535-156.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 156.25MHz | 50 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 100mA | - | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | - | ||
![]() 768-24.576-98 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-100-162 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-PC528-159.375 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | 159.375MHz | 20 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 41mA | - | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | - | ||
![]() FXTC-HE73TC-4.112MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | - | - | 70°C | 0°C | - | - | 4.112MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 768A-60-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-100-476 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC730-205 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | - | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 205MHz | 100 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 60mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 117-32-44154 Fox Electronics | In Stock | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 4 | - | - | - | e4 | yes | - | - | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 32MHz | 100 ppm | 7.5mm x 5.2mm x 1.5mm | 32MHz | 3.3V | 6ns | 6ns | - | 3.63V | - | - | - | HCMOS | 15pF | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() 768-78.6432-10 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |