- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Frequency Tolerance | Supply Current-Max | Output Load | Operating Frequency-Min | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FVXO-PC73BR-800 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Tape & Reel | - | - | - | - | - | - | 85°C | -40°C | - | - | 800MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 768-100-499 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-33.333-195 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-8-121 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-8-116 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-PC530-1000 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Cut Tape | e4 | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | - | - | 1GHz | 100 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 120mA | - | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC736R-91.4 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Tape & Reel | - | - | - | - | - | - | 85°C | -40°C | - | - | 91.4MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 47mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-PC536R-850 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Tape & Reel | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 850MHz | 25 ppm | 5.15mm x 3.35mm x 1.4mm | 850MHz | - | 0.4ns | 0.4ns | 55/45% | - | - | 5V | 3.3V | LVPECL | - | 120mA | - | - | 50 OHM | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC325-156.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | Cut Tape (CT) | e4 | yes | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | 156.25MHz | 50 ppm | 3.3mm x 2.6mm x 1.0mm | 156.25MHz | - | 3.5ns | 3.5ns | 55/45% | 2.625V | 2.375V | - | - | HCMOS | - | 35mA | - | - | 15 pF | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | ||
![]() FXO-HC330-4 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | Cut Tape (CT) | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 4MHz | 100 ppm | 3.3mm x 2.6mm x 1.0mm | 4MHz | - | 3ns | 3ns | 45/55% | 3.465V | 3.135V | - | - | HCMOS | - | 32mA | - | - | 15 pF | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | ||
![]() FXTC-HE73TC-15MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 70°C | 0°C | - | - | 15MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | ||
![]() 768-7.3728-21 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FOX924E-10.000 Fox Electronics | In Stock | - | - | - | SMD/SMT | YES | SURFACE MOUNT | - | 30MHz | 85°C | -30°C | Bulk | e4 | - | 4 | - | - | Gold (Au) | - | - | - | 3.3V | - | 2.5 ppm | - | 10MHz | 3.3V | - | - | - | - | - | - | - | - | 15pF | - | 0.00015% | 5mA | - | 10MHz | - | - | - | No | Non-RoHS Compliant | ||
![]() F4105R-25.0000MHZ Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXO-LC325R-156.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | - | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | 156.25MHz | 50 ppm | - | 156.25MHz | 2.5V | 0.4ns | 0.4ns | 55/45% | - | - | - | - | LVDS | - | 34mA | - | - | 100 OHM | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | ||
![]() FXO-PC536-340 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Cut Tape | - | - | - | - | - | - | 70°C | -20°C | - | - | 340MHz | 25 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC730R-19 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Tape & Reel | - | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 19MHz | 100 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 32mA | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC335-52 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | 70°C | -20°C | - | - | 52MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 47mA | - | - | - | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | ||
![]() 636-25-2 Fox Electronics | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 25MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 768A-66-9 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |