- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC735R-54 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 6 | - | Tape & Reel | - | - | e4 | - | - | 4 | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | 54MHz | 50 ppm | - | - | - | - | 7.5mm x 5.2mm x 1.4mm | 54MHz | - | 3ns | 3ns | 55/45% | - | - | - | 5V | 3.3V | HCMOS | 15pF | 47mA | - | 1.397mm | - | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC536R-71.734681 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 6 | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 71.734681MHz | 25 ppm | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 47mA | - | 1.397mm | - | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 766-100-10 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC335-52 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 52MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47mA | - | 990.6μm | - | 3.302mm | 2.5908mm | - | RoHS Compliant | ||
![]() 768-176-5 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 770-150-20 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC335R-29.4912 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | Cut Tape (CT) | - | - | e4 | - | - | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | 29.4912MHz | 50 ppm | - | - | - | - | 3.3mm x 2.6mm x 1.0mm | 29.4912MHz | - | 3ns | 3ns | 45/55% | 3.465V | 3.135V | - | - | - | HCMOS | - | 35mA | 15 pF | 990.6μm | - | 3.302mm | 2.5908mm | - | RoHS Compliant | ||
![]() 766-16.625-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-PC536-340 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 6 | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 340MHz | 25 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | 1.397mm | - | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC736R-264 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 264MHz | 25 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.397mm | - | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FXO-HC730-4.194 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 6 | - | Bulk | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 4.194MHz | 100 ppm | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 32mA | - | 1.397mm | - | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-PC536-200 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 6 | - | Cut Tape | - | - | e4 | - | - | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | - | 3.3V | 200MHz | 25 ppm | - | - | - | - | 5.15mm x 3.35mm x 1.4mm | 200MHz | - | 0.4ns | 0.4ns | 55/45% | - | - | - | 5V | 3.3V | LVPECL | - | 120mA | 50 OHM | 1.397mm | - | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC330-4 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | Cut Tape (CT) | - | - | e4 | - | - | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | 4MHz | 100 ppm | - | - | - | - | 3.3mm x 2.6mm x 1.0mm | 4MHz | - | 3ns | 3ns | 45/55% | 3.465V | 3.135V | - | - | - | HCMOS | - | 32mA | 15 pF | 990.6μm | - | 3.302mm | 2.5908mm | - | RoHS Compliant | ||
![]() 768-108.48-4 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC730R-19 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 6 | - | Tape & Reel | - | - | - | - | - | - | SMD/SMT | - | - | - | 85°C | -40°C | - | - | - | 19MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 32mA | - | 1.397mm | - | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 636-25-2 Fox Electronics | In Stock | - | - | - | - | - | SMD/SMT | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25MHz | 25 ppm | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() FXO-HC730R-10 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 6 | - | Bulk | - | - | e4 | - | - | 4 | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | 10MHz | 100 ppm | - | - | - | - | 7.5mm x 5.2mm x 1.4mm | 10MHz | - | 3ns | 3ns | 55/45% | - | - | - | 5V | 3.3V | HCMOS | 15pF | 32mA | - | 1.397mm | - | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FO3HSKDM18.432-T2 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | F310R | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | - | 18.432MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | - | - | - | - | - | - | 10μA | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | ||
![]() FO3HSKDM20.0-T2 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | F310R | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | 1.8V | 20MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 7mA | 3.2mm x 2.5mm x 1.2mm | 20MHz | - | 5ns | 5ns | 55/45% | - | - | 10μA | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | ||
![]() FO3HSKDM24.576-T2 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | F310R | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | - | 24.576MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 7mA | - | - | - | - | - | - | - | - | 10μA | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant |