- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Frequency Tolerance | Output Load | Frequency Adjustment-Mechanical | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F4100-250TR Fox Electronics | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | -10°C | - | e4 | yes | - | - | EAR99 | Gold (Au) | - | - | TAPE AND REEL; ENABLE/DISABLE FUNCTION | 3.3V | - | - | 100% | 7.5mm x 5.0mm x 1.5mm | 25MHz | - | 6ns | 6ns | 55/45% | 3.63V | 2.97V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 118-4.9152-39403 Fox Electronics | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 4.9152MHz | 100 ppm | - | - | 5V | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() FXO-HC736R-160 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | e4 | yes | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | 160MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 16MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | 55mA | - | 15 pF | - | 1.397mm | 7.493mm | 5.207mm | - | - | RoHS Compliant | - | ||
![]() 768-28-4 Fox Electronics | In Stock | - | - | - | CSMD | - | - | 6 | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | 28MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 774-100-1 Fox Electronics | In Stock | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 092-24-3 Fox Electronics | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 538U-156.25-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FXO-HC535R-50 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | - | 50MHz | 50 ppm | 5.15mm x 3.35mm x 1.4mm | 50MHz | - | 3ns | 3ns | 55/45% | - | - | 5V | 3.3V | HCMOS | 15pF | 35mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | - | RoHS Compliant | Lead Free | ||
![]() FOX801BELF-144 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | - | - | - | - | - | - | - | - | - | 75°C | -30°C | - | - | - | 14.4MHz | 2.5 ppm | - | - | 3V | - | - | - | - | - | 3.15V | 2.85V | - | 10pF | - | 5e-05% | - | - | 2mm | 11.4mm | 9.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() FXO-LC735-119.01125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | - | 119.01125MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 119.01125MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | - | LVDS | - | 100mA | - | 100 OHM | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | Lead Free | ||
![]() F1100ELF-250 Fox Electronics | In Stock | - | - | Through Hole | PDIP | - | - | 4 | - | - | - | e1 | - | - | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | 5V | - | - | 100 ppm | 20.8mm x 13.2mm x 5.08mm | 25MHz | - | 10ns | 10ns | - | - | - | 5.5V | 4.5V | TTL | - | - | - | 10 TTL, 15 pF | NO | 5.08mm | 20.8mm | 13.2mm | - | - | RoHS Compliant | - | ||
![]() 767-33.333-49 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 767-27-90 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FVXO-LC73B-296.703297 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Cut Tape | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 296.703297MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | - | RoHS Compliant | - | ||
![]() 768-4-112 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-1.8432-92 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-20-7 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 767-26.6-8 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC736R-33.333. Fox Electronics | In Stock | - | - | Surface Mount | CSMD | - | - | 4 | - | - | - | - | - | 4 | SMD/SMT | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 5.2mm | 33.333MHz | 25 ppm | - | 33.3333MHz | 3.3V | 3ns | 3ns | - | - | - | 3.465V | 3.135V | HCMOS | 15pF | 35mA | - | - | - | 1.397mm | 7.5mm | 5.207mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() F4105-320 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | - | - | - | e4 | yes | 4 | - | EAR99 | Gold (Au) | 70°C | -10°C | - | 3.3V | 5.2mm | 32MHz | 50 ppm | - | 32MHz | 3.3V | - | - | - | - | - | 3.63V | 2.97V | HCMOS | 15pF | - | - | - | - | 1.5mm | 7.5mm | 5.2mm | No | - | RoHS Compliant | Lead Free |