- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Min (Vsup) | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Supply Current-Max | Output Load | Linearity | Control Voltage-Max | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-LC736-167.328 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 6 | - | Cut Tape | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 167.328MHz | 25 ppm | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | 1.397mm | - | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC730-8.192 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 6 | - | Bulk | - | - | e4 | - | - | 4 | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | 8.192MHz | 100 ppm | - | - | - | - | 7.5mm x 5.2mm x 1.4mm | 8.192MHz | - | 3ns | 3ns | 55/45% | - | - | 5V | 3.3V | HCMOS | 15pF | 32mA | - | - | - | - | - | 1.397mm | - | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC325R-8 Fox Electronics | In Stock | - | - | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 4 | - | Tape & Reel | - | - | - | - | - | 4 | - | - | - | 85°C | -40°C | - | - | 2.5V | 8MHz | 50 ppm | - | - | - | - | - | 8MHz | 2.5V | - | - | - | - | - | - | - | - | 15pF | - | 22mA | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 768-4-11 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-75-5 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-LC53BR-622.08 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 6 | - | Bulk | - | - | e4 | - | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 10 INCH | - | 3.3V | 622.08MHz | - | - | - | - | - | 5.15mm x 3.35mm x 1.4mm | 622.08MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | 3.465V | 3.135V | LVDS | - | 100mA | - | 100 OHM | 10% | - | 55 % | 1.397mm | - | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 125-26.66-1 Fox Electronics | In Stock | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FO3HFCYM0.032768 Fox Electronics | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | F32K | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 3.3V | 32.768kHz | -170ppm +10ppm | HCMOS | - | Crystal | 1.5μA | 3.2mm x 2.5mm x 1.0mm | 0.032768MHz | - | 200ns | 200ns | 60/40% | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | ||
![]() FO3HSKDM44.0-T2 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | F310R | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | - | 44MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 15mA | - | - | - | - | - | - | - | 10μA | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | ||
![]() FO3HSKDM12.288-T2 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | F310R | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | 1.8V | 12.288MHz | ±25ppm | HCMOS | Enable/Disable | Crystal | 7mA | 3.2mm x 2.5mm x 1.2mm | 12.288MHz | - | 5ns | 5ns | 55/45% | - | 10μA | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | ||
![]() FXO-HC735-5 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 6 | - | Tape & Reel | - | - | e4 | - | - | 4 | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | 5MHz | 50 ppm | - | - | - | - | 7.5mm x 5.2mm x 1.4mm | 5MHz | - | 3ns | 3ns | 55/45% | - | - | 5V | 3.3V | HCMOS | 15pF | 32mA | - | - | - | - | - | 1.397mm | - | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 771-60-27 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 767-16-78 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-26-60 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-LC720R-200 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 200MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34mA | - | - | - | - | - | 1.397mm | - | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() 124-18.432-5 Fox Electronics | In Stock | - | - | - | - | - | CSMD | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | 70°C | -10°C | - | - | - | 18.432MHz | 50 ppm | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() FXO-LC725-36.62109 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | 36.62109MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34mA | - | - | - | - | - | 1.397mm | - | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FXO-PC736R-33.33 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 6 | - | Tape & Reel | - | - | e4 | - | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | - | 3.3V | 33.33MHz | 25 ppm | - | - | - | - | 7.5mm x 5.2mm x 1.4mm | 33.33MHz | - | 0.4ns | 0.4ns | 55/45% | - | - | 5V | 3.3V | LVPECL | - | 120mA | - | 50 OHM | - | - | - | 1.397mm | - | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FVXO-HC73BR-52 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 52MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47mA | - | - | - | - | - | 1.397mm | - | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FVXO-LC53BR-100 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 6 | - | Bulk | - | - | e4 | - | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 10 INCH | - | 3.3V | 100MHz | 50 ppm | - | - | - | - | 5.15mm x 3.35mm x 1.4mm | 1000MHz | - | 0.4ns | 0.4ns | 55/45% | 3.135V | - | - | - | LVDS | - | 100mA | - | 100 OHM | 10% | 3.3V | - | 1.397mm | - | 5.1562mm | 3.3528mm | No | RoHS Compliant |