- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Linearity | Control Voltage-Max | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-LC536-75 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION ; TR 7/10 INCH | 3.3V | 75MHz | 25 ppm | 5.15mm x 3.35mm x 1.4mm | 75MHz | - | 0.4ns | 0.4ns | 55/45% | 3.135V | - | - | LVDS | - | 100mA | 100 OHM | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 124-18.432-5 Fox Electronics | In Stock | - | - | - | CSMD | - | Tape & Reel | - | - | - | - | 70°C | -10°C | - | - | 18.432MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() FXO-LC720R-200 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | 85°C | -40°C | - | - | 200MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | 34mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FVXO-HC73BR-112 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | 85°C | -40°C | - | - | 112MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | 47mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() 771-50-51 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC735-5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 5MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 5MHz | - | 3ns | 3ns | 55/45% | - | 5V | 3.3V | HCMOS | 15pF | 32mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 771-60-27 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 767-16-78 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-26-60 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 819C-26-3 Fox Electronics | In Stock | - | - | - | SMD/SMT | - | Cut Tape | - | - | - | - | - | - | - | - | 26MHz | 50 ppm | - | - | 1.8V | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() FXO-LC726-62.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | 70°C | -20°C | - | - | 62.5MHz | 25 ppm | - | - | - | - | - | - | - | - | - | - | - | 34mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FVXO-LC53BR-100 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 10 INCH | 3.3V | 100MHz | 50 ppm | 5.15mm x 3.35mm x 1.4mm | 1000MHz | - | 0.4ns | 0.4ns | 55/45% | 3.135V | - | - | LVDS | - | 100mA | 100 OHM | 10% | 3.3V | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-LC725-36.62109 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | 70°C | -20°C | - | - | 36.62109MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | 34mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FXO-HC735R-170 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | e4 | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 170MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 170MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | HCMOS | 15pF | 55mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 767-25-494 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-HC73B-20.95 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | 70°C | -20°C | - | - | 20.95MHz | - | - | - | - | - | - | - | - | - | - | - | - | 35mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FXO-LC530-1.163 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | 70°C | -20°C | - | - | 1.163MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 767-10.7-6 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-25-1280 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-24.576-147 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |