- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Current-Input | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Supply Current-Max | Output Load | Output Low Current-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FVXO-HC73BR-19.44 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 19.44MHz | 50 ppm | - | - | - | - | - | - | - | 3.465V | 3.135V | - | 15pF | 32mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FVXO-HC73BR-40.0079 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | Cut Tape (CT) | - | - | - | - | - | 85°C | -40°C | - | - | 40.0079MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | 35mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-HC730-128 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 128MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 128MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | HCMOS | 15pF | 47mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() FVXO-HC73BR-40.00833 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | Cut Tape (CT) | - | - | - | - | - | 85°C | -40°C | - | - | 40.00833MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | 35mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 767-16-112 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FVXO-HC73BR-40.96 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | Cut Tape (CT) | - | - | - | - | - | 85°C | -40°C | - | - | 40.96MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | 35mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 768-250-11 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() F5C2ELF-160 Fox Electronics | In Stock | - | - | Through Hole | DIP | 14 | 40mA | - | - | 4 | - | - | - | 70°C | 0°C | - | 5V | 16MHz | 100 ppm | - | 160MHz | - | - | - | - | 5V | 5V | 4.5V | - | 50pF | - | 100mA | - | 16mA | 5.08mm | 20.8mm | 13.2mm | No | RoHS Compliant | - | ||
![]() 767-25-496 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 767-28.891426-1 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | 28.891426MHz | 20 ppm | - | - | - | - | - | - | - | - | - | - | - | 35mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | - | ||
![]() FXO-HC735R-36.72 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 36.72MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 35mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC735R-4.608 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 4.608MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 4.608MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | HCMOS | 30pF | 32mA | - | 15 pF | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 774-150-18 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 767-30-37 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-LC730R-195.3125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Cut Tape | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 195.3125MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 195.3125MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | LVDS | - | 100mA | - | 100 OHM | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC736R-16.664 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 16.664MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 32mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-LC735-350 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | Tape & Reel | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 350MHz | 50 ppm | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 100mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 768-50-12 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-43.05-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC736R-106.25 Fox Electronics | 20 |
| - | Surface Mount | SMD/SMT | 4 | - | - | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE; TAPE AND REEL | 3.3V | 106.25MHz | 25 ppm | - | 106.25MHz | - | 3ns | 3ns | - | - | 3.465V | 3.135V | HCMOS | 15pF | 47mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - |