- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Linearity | Control Voltage-Max | Control Voltage-Min | Max Duty Cycle | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 768-4.9152-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-45.1584-19 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC536-80 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 80MHz | 25 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 47mA | - | - | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - | ||
![]() 773-48-4 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-LC736-622.08 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | - | - | 622.08MHz | 25 ppm | - | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 100mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC735R-2 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | e4 | - | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 2MHz | 50 ppm | - | 7.5mm x 5.2mm x 1.4mm | 2MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | HCMOS | 30pF | 32mA | 15 pF | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC526R-75 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | - | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 2.5V | 75MHz | 25 ppm | - | - | 75MHz | - | 3.5ns | 3.5ns | - | - | - | 2.625V | 2.375V | HCMOS | 15pF | 29mA | - | - | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | - | ||
![]() FXO-LC735R-409.6 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 409.6MHz | 50 ppm | - | 7.5mm x 5.2mm x 1.4mm | 409.6MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | - | LVDS | - | 100mA | 100 OHM | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC736-19.44 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Cut Tape (CT) | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 19.44MHz | 25 ppm | - | 7.5mm x 5.2mm x 1.4mm | 19.44MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | 32mA | 15 pF | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-HC730R-12 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | e4 | - | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 12MHz | 100 ppm | - | 7.5mm x 5.2mm x 1.4mm | 12MHz | - | 3ns | 3ns | 55/45% | - | - | 5V | 3.3V | HCMOS | 15pF | 32mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() FXO-PC736-125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 125MHz | 25 ppm | - | 7.5mm x 5.2mm x 1.4mm | 125MHz | - | 0.4ns | 0.4ns | 55/45% | - | - | 5V | 3.3V | LVPECL | - | 120mA | 50 OHM | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 768-48-256 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-LC728-300 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Cut Tape | - | - | 6 | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 2.5V | 300MHz | 20 ppm | - | 7.5mm x 5.2mm x 1.4mm | 300MHz | 2.5V | 0.4ns | 0.4ns | 55/45% | - | - | - | - | LVDS | - | 44mA | 100 OHM | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC735R-184.43 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Bulk | - | - | - | - | - | 85°C | -40°C | - | - | 184.43MHz | 50 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 15pF | 55mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 766-30-9 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-LC730-66.667 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 66.667MHz | 100 ppm | - | 7.5mm x 5.2mm x 1.4mm | 66.667MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | - | LVDS | - | 100mA | 100 OHM | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FVXO-LC73BR-1.163 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 1.163MHz | 50 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() VCS25AXT-0496 Fox Electronics | In Stock | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 6 | - | e4 | yes | 6 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -10°C | ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 4.096MHz | 50 ppm | Not Qualified | 7.5mm x 5.0mm x 2.0mm | 4.096MHz | 3.3V | 5ns | 5ns | - | - | - | 3.6V | 3V | HCMOS | 15pF | - | - | 10% | 3.15V | 0.15V | 60 % | - | - | - | - | RoHS Compliant | - | ||
![]() 767-26-53 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-33.333-235 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |