- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Current-Input | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Supply Current-Max | Output Load | Linearity | Control Voltage-Max | Control Voltage-Min | Output Low Current-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC736R-16.664 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 16.664MHz | 25 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 32mA | - | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-LC735R-409.6 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | Tape & Reel | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 409.6MHz | 50 ppm | - | 7.5mm x 5.2mm x 1.4mm | 409.6MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | - | - | LVDS | - | 100mA | - | 100 OHM | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() VCS25AXT-353 Fox Electronics | In Stock | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 6 | - | - | e4 | yes | 6 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -10°C | ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 35.3GHz | 50 ppm | Not Qualified | 7.5mm x 5.0mm x 2.0mm | 35.328MHz | 3.3V | 5ns | 5ns | - | - | - | - | - | - | HCMOS | 15pF | - | 50mA | - | 10% | 3.15V | 0.15V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() F5C2ELF-160 Fox Electronics | In Stock | - | - | Through Hole | DIP | - | - | 14 | 40mA | - | - | - | 4 | - | - | 70°C | 0°C | - | 5V | 16MHz | 100 ppm | - | - | 160MHz | - | - | - | - | - | 5V | - | 5V | 4.5V | - | 50pF | - | 100mA | - | - | - | - | 16mA | 5.08mm | 20.8mm | 13.2mm | No | RoHS Compliant | - | ||
![]() 768-4.9152-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC730R-133 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | e4 | - | 4 | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | - | 3.3V | 133MHz | 100 ppm | - | - | 13.3632MHz | 3.3V | - | - | - | - | - | - | 3.465V | 3.135V | - | 15pF | 55mA | - | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FVXO-HC53B-61.44 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | 70°C | -20°C | - | - | 61.44MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47mA | - | - | - | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | - | ||
![]() FXTC-HE73TC-33MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | 70°C | 0°C | - | - | 33MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43mA | - | - | - | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 124-50-25692 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | - | - | - | - | - | - | - | 70°C | -10°C | - | - | - | 25 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FVXO-LC52B-74.25/BLK Fox Electronics | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 768-24-301 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FVXO-HC73B-234.375 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | Cut Tape (CT) | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 234.375MHz | 50 ppm | - | 7.5mm x 5.2mm x 1.4mm | 234.375MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | 60mA | - | 15 pF | 10% | 3.3V | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FVXO-HC73B-24.576 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | Cut Tape (CT) | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 24.576MHz | 50 ppm | - | 7.5mm x 5.2mm x 1.4mm | 24.576MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | 35mA | - | 15 pF | 10% | 3.3V | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 771-100-151 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 767-1.8432-6 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-LC526R-400 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | e4 | - | 6 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 2.5V | 400MHz | 25 ppm | Not Qualified | 5.15mm x 3.35mm x 1.4mm | 400MHz | - | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.5V | 2.375V | - | - | LVDS | - | 44mA | - | 100 OHM | - | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | - | ||
![]() 768-24-309 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FVXO-HC73B-271 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | - | - | - | - | 70°C | -20°C | - | - | 271MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FVXO-HC73B-26.973 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | 26.973MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mA | - | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-HC530-26.66 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | Tape & Reel | e4 | - | 4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 26.66MHz | 100 ppm | - | 5.15mm x 3.35mm x 1.4mm | 26.666MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | - | HCMOS | 30pF | 35mA | - | 15 pF | - | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | - |