- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Linearity | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 767-12-68 Fox Electronics | In Stock | - | - | - | CSMD | 4 | Cut Tape | - | - | - | - | - | 85°C | -40°C | - | - | 12MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 773-250-4 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-LC730-161.1328 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 161.1328MHz | 100 ppm | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 100mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 768-36.864-12 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-LC73B-16 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | - | 70°C | -20°C | - | - | 16MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 100mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC735R-250 Fox Electronics | In Stock | - | - | Surface Mount | CSMD | 6 | Bulk | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE; TAPE AND REEL | 3.3V | 250MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 250MHz | 3.3V | 3ns | 3ns | 55/45% | 3.47V | - | - | HCMOS | 15pF | 60mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FVXO-LC73B-18.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | - | 70°C | -20°C | - | - | 18.5MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 100mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC536R-31.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | 85°C | -40°C | - | - | 31.25MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 35mA | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FVXO-LC73BR-20 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 10 INCH | 3.3V | 20MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 204.8MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | LVDS | - | 100mA | 100 OHM | 10% | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 768-40-443 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 767-30-54 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 093-40-9 Fox Electronics | In Stock | - | - | - | SMD/SMT | 4 | Cut Tape | - | - | - | - | - | - | - | - | - | 40MHz | 100 ppm | - | - | 5V | - | - | - | - | - | - | - | 50pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() FXO-HC735R-4.9152 Fox Electronics | In Stock | - | - | Surface Mount | CSMD | 6 | Bulk | e4 | 4 | SMD/SMT | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 4.9152MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 4.9152MHz | 3.3V | 3ns | 3ns | 55/45% | - | 5V | 3.3V | HCMOS | 15pF | 32mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-LC730R-37.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | - | 85°C | -40°C | - | - | 37.5MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 100mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC536R-35.328 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 35.328MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 30pF | 35mA | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FVXO-LC73BR-250 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 250MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 100mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 774-155.52-65 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-LC730R-311.04 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 311.04MHz | 100 ppm | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 100mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 774-155.52-91 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 767-30-70 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |