- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Frequency Adjustment-Mechanical | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 767-25-162 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC335-33.333 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | - | - | Tape & Reel | - | 4 | - | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 33.333MHz | 50 ppm | - | 3.3mm x 2.6mm x 1.0mm | 33.333MHz | 3.3V | 3ns | 3ns | - | - | - | - | - | - | HCMOS | 30pF | 35mA | 15 pF | - | 990.6μm | 3.302mm | 2.5908mm | No | RoHS Compliant | ||
![]() 767-24.576-87 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-32-217 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-LC53B-466.56 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Bulk | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 466.56MHz | 50 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC735R-150 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 150MHz | 50 ppm | - | 7.5mm x 5.2mm x 1.4mm | 150MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | - | HCMOS | 15pF | 55mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 767-240-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-LC725R-200 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | e4 | 6 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | 200MHz | 50 ppm | - | 7.5mm x 5.2mm x 1.4mm | 200MHz | 2.5V | 0.4ns | 0.4ns | 55/45% | - | - | - | 2.625V | 2.375V | LVDS | - | 34mA | 100 OHM | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC335R-77.7776 Fox Electronics | In Stock | - | - | Surface Mount | CSMD | - | - | 4 | - | - | Cut Tape | - | 4 | - | - | - | 85°C | -40°C | - | 3.3V | 77.7776MHz | 50 ppm | - | - | 77.7776MHz | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() FXO-HC535R-62.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 62.5MHz | 50 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 47mA | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-HC735R-150.055 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Bulk | - | - | - | - | - | 85°C | -40°C | - | - | 150.055MHz | 50 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 15pF | 55mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-LC725R-266 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | 6 | - | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 2.5V | 266MHz | 50 ppm | Not Qualified | 7.5mm x 5.2mm x 1.4mm | 266MHz | - | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.5V | 2.375V | - | - | LVDS | - | 44mA | 100 OHM | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() 767-25-139 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-32-5 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() F4105R66.0000MHZ Fox Electronics | In Stock | - | - | - | SMD/SMT | - | - | 4 | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | 66MHz | 50 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 476-125-4 Fox Electronics | In Stock | - | - | - | 125 | YES | SURFACE MOUNT | - | 70°C | -10°C | - | - | - | - | - | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 50% | - | 5.0mm x 3.2mm x 1.3mm | 125MHz | - | 7ns | 7ns | 60/40% | 3.63V | - | 2.97V | - | - | HCMOS | - | - | 15 pF | NO | - | - | - | - | RoHS Compliant | ||
![]() FXO-HC735R-150.156 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 150.156MHz | 50 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 15pF | 55mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC535R-66.667 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 66.667MHz | 50 ppm | - | 5.15mm x 3.35mm x 1.4mm | 66.667MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | - | HCMOS | 30pF | 47mA | 15 pF | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-PC738-906.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Cut Tape | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 906.5MHz | 20 ppm | - | 7.5mm x 5.2mm x 1.4mm | 906.5MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | - | - | LVPECL | - | 120mA | 50 OHM | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 768-32-87 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |