- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Frequency Adjustment-Mechanical | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 768A-50-43 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC736R-49.14 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 85°C | -40°C | - | - | 49.14MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 35mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC325-1.8432 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | - | - | 70°C | -20°C | - | - | 1.8432MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 22mA | - | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | ||
![]() FXO-HC736R-49.664 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 85°C | -40°C | - | - | 49.664MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 35mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC535-22.5792 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | 22.5792MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 35mA | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 768A-60-7 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC736R-57.5491 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 85°C | -40°C | - | - | 57.5491MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 47mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 118-20-21950 Fox Electronics | In Stock | - | - | - | SMD/SMT | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 20MHz | 100 ppm | - | - | 5V | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() FXO-PC538-250 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | - | 70°C | -20°C | - | - | 250MHz | 20 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 768-125-58 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC330-24 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 24MHz | 100 ppm | 3.3mm x 2.6mm x 1.0mm | 24MHz | - | 3ns | 3ns | 45/55% | 3.465V | 3.135V | - | - | HCMOS | - | 35mA | 15 pF | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | ||
![]() 769-100-20 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-PC720-126 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | 126MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 41mA | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FXO-HC730-77.76 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 77.76MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 77.76MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | HCMOS | 30pF | 47mA | 15 pF | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC330-25.175 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | - | - | 70°C | -20°C | - | - | 25.175MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 35mA | - | - | 990.6μm | 3.302mm | 2.5908mm | - | RoHS Compliant | ||
![]() F5C2ELF-400 Fox Electronics | In Stock | - | - | Through Hole | DIP | 14 | - | e1 | yes | - | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | 5V | - | 100 ppm | 528.32mm x 335.28mm x 129.03mm | 400MHz | - | 5ns | 5ns | 55/45% | - | - | 5V | 4.5V | HCMOS/LSTTL | 50pF | - | 10 TTL, 15 pF | NO | 5.08mm | 20.8mm | 13.2mm | - | RoHS Compliant | ||
![]() 768-128-22 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-PC730-312.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 312.5MHz | 100 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 120mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC530-11.0592 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | - | 70°C | -20°C | - | - | 11.0592MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 32mA | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-LC525-44 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | 44MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 34mA | - | - | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant |