- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Oscillator Type | Max Supply Current | Output Load | Linearity | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 767-50-364 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXTC-HE73PR-20MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Bulk | - | - | - | 85°C | -40°C | - | - | 20MHz | 2.5 ppm | - | - | - | - | - | - | - | 43mA | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | ||
![]() FVXO-PC73B-135 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | - | - | 135MHz | 50 ppm | - | - | 3.3V | - | - | - | - | 120mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC720-24 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | 70°C | -20°C | - | - | 24MHz | 100 ppm | - | - | - | - | - | - | - | 25mA | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() 768-50-1032 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC720-76.5432 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | 70°C | -20°C | - | - | 76.5432MHz | 100 ppm | - | - | - | - | - | - | - | 29mA | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() 767-6-13 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-50-105 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXTC-HE73PR-25.00125MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Bulk | - | - | - | 85°C | -40°C | - | - | 25.00125MHz | 2.5 ppm | - | - | - | - | - | - | - | 43mA | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | ||
![]() 768-50-1033 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 767-50-78 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXTC-HE73PR-2.176MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Bulk | - | - | - | 85°C | -40°C | - | - | 2.176MHz | 2.5 ppm | - | - | - | - | - | - | - | 40mA | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | ||
![]() FXO-HC720-25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | 70°C | -20°C | - | - | 25MHz | 100 ppm | - | - | - | - | - | - | - | 25mA | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FVXO-PC73B-148.3516 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 148.3516MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 148.3516MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | LVPECL | 120mA | 50 OHM | 10% | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 768-100-283 Fox Electronics | In Stock | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FXO-LC736-10 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 10MHz | 25 ppm | 7.5mm x 5.2mm x 1.4mm | 10MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | LVDS | 100mA | 100 OHM | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 767-66-52 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC736-14.7456 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | 70°C | -20°C | - | - | 14.7456MHz | 25 ppm | - | - | - | - | - | - | - | 32mA | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FXO-HC720R-75 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | 85°C | -40°C | - | - | 75MHz | 100 ppm | - | - | - | - | - | - | - | 29mA | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() 768-50-29 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |