- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Linearity | Control Voltage-Max | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC725-100 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | 70°C | -20°C | - | - | 100MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 29mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FVXO-PC73B-200 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | 70°C | -20°C | - | - | 200MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC720R-150 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | 85°C | -40°C | - | - | 150MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 35mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() 768-50-166 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 767-60-45 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC720R-16 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | 85°C | -40°C | - | - | 16MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 22mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FXTC-HE73PR-27.12MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Bulk | - | - | - | 85°C | -40°C | - | - | 27.12MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 43mA | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | ||
![]() FXO-LC735R-62.5 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 62.5MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 62.5MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | - | LVDS | - | 100mA | 100 OHM | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FVXO-HC73B-18.432 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 18.432MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 18.432MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | 32mA | 15 pF | 10% | 3.3V | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FXO-HC725-106.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | 70°C | -20°C | - | - | 106.25MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 32mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | ||
![]() FXO-HC736-145 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | 70°C | -20°C | - | - | 145MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 15pF | 55mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-LC736-1000 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | e4 | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | - | - | 1GHz | 25 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 100mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 767-66.666-11 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXTC-HE73PR-31.25MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Bulk | - | - | - | 85°C | -40°C | - | - | 31.25MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 43mA | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | ||
![]() FVXO-PC73B-21.53 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | 70°C | -20°C | - | - | 21.53MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXTC-HE73PR-32.768MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Bulk | - | - | - | 85°C | -40°C | - | - | 32.768MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 43mA | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | ||
![]() 767-66.666-15 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC738-60 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | 70°C | -20°C | - | - | 60MHz | 20 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 47mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 768-20-355 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC730R114.56 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 114.56MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 114.56MHz | - | 3ns | 3ns | 55/45% | - | - | 5V | 3.3V | HCMOS | 15pF | 47mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant |