- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Frequency Adjustment-Mechanical | Linearity | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 774-132.8125-4 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-LC73BR-122.88 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Cut Tape | - | - | - | - | - | 85°C | -40°C | - | - | 122.88MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 768-40-151 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-LC73BR-150 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Bulk | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 10 INCH | 3.3V | 150MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 150MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | - | LVDS | - | 100mA | 100 OHM | - | 10% | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC536R-24.734 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 24.734MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 30pF | 35mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-LC730R-20 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 20MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC735R-38.912 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 38.912MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 38.912MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | HCMOS | 30pF | 35mA | 15 pF | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 767-30-24 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 774-150-36 Fox Electronics | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | e4 | - | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION | 3.3V | - | 50% | 7.5mm x 5.0mm x 1.5mm | 150MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | - | - | LVPECL | - | - | 50 OHM | NO | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-40-412 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-LC730R-200 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 200MHz | 100 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 100mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 767-25-510 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-40-414 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-LC73BR-148.352 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Bulk | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 148.352MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 767-30-1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 768-40-377 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC735R-35 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Bulk | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 35MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 3.579545MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | HCMOS | 30pF | 35mA | 15 pF | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-LC730R-161.1328 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Cut Tape | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 161.1328MHz | 100 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 100mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC536R-202.752 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 202.752MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 15pF | 60mA | - | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() FXO-LC730R-155.52 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 155.52MHz | 100 ppm | - | - | - | - | - | - | - | - | 5V | 3.3V | - | - | 100mA | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant |