- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Frequency Tolerance | Output Load | Linearity | Output Impedance | Output Level | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FVXO-PC73BR-122.88 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 122.88MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 122.88MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | LVPECL | - | 120mA | - | 50 OHM | 10% | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXTC-HE73TC-148.5MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Bulk | - | - | - | - | - | 70°C | 0°C | - | - | 148.5MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | - | 63mA | - | - | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() FXO-HC730-126.7 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 126.7MHz | 100 ppm | - | - | - | - | - | - | - | 5V | 3.3V | - | 15pF | 47mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 768-1-2 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXTC-HE73TC-150MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Bulk | - | - | - | - | - | 70°C | 0°C | - | - | 150MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | - | 63mA | - | - | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 768-66.66-45 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC730-127 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 127MHz | 100 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | 47mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 768-1-25 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FVXO-PC73BR-124.416 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 124.416MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 1244.16MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | LVPECL | - | 120mA | - | 50 OHM | 10% | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FOX914B-12.8 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 4 | Cut Tape | - | - | - | - | - | 75°C | -30°C | TR | 3V | 12.8MHz | 2.5 ppm | 5.0mm x 3.2mm x 1.5mm | 12.8MHz | 3V | - | - | - | 3.15V | - | - | CLIPPED SINE | 10pF | - | 0.0001% | - | - | 10000Ohm | 0.8 V | 1.5mm | 5mm | 3.2mm | - | RoHS Compliant | Lead Free | ||
![]() FVXO-HC73B-10.7 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | 70°C | -20°C | - | - | 10.7MHz | - | - | - | - | - | - | - | - | - | - | - | - | 32mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 766-50-133 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC730-133 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 133MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 133MHz | - | 3ns | 3ns | 55/45% | - | 5V | 3.3V | HCMOS | 15pF | 55mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 768-1-70 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-1-29 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC730-13 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | - | 3.3V | 13MHz | 100 ppm | - | 13MHz | - | - | - | - | - | 5V | 3.3V | - | 15pF | 32mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-LC738-155.52 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | - | 6 | - | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 155.52MHz | 20 ppm | 7.5mm x 5.2mm x 1.4mm | 155.52MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | 3.465V | 3.135V | LVDS | - | 100mA | - | 100 OHM | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FVXO-PC73BR-148.352 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 148.352MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC730-133.333 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 133.333MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 13.333333MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | HCMOS | 15pF | 55mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 768-66.666-151 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |