- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Linearity | Operating Frequency-Min | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FVXO-PC73BR-155 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Bulk | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | - | 3.3V | - | 155MHz | 50 ppm | - | 7.5mm x 5.2mm x 1.4mm | 155MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | - | - | LVPECL | - | 120mA | - | 50 OHM | - | 10% | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-LC738-20 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Cut Tape | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | - | 3.3V | - | 20MHz | 20 ppm | - | 7.5mm x 5.2mm x 1.4mm | 20MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | - | - | LVDS | - | 100mA | - | 100 OHM | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC736-5.325 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | - | - | 5.325MHz | 25 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 32mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 768-1-26 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC736R-1.544 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | - | - | - | - | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | 1.544MHz | 25 ppm | - | - | 1.544MHz | - | 3ns | 3ns | - | - | - | - | 3.465V | 3.135V | HCMOS | 15pF | 32mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC730-125 Fox Electronics | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 250MHz | 70°C | -20°C | Bulk | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | compliant | - | 100% | Not Qualified | 7.5mm x 5.2mm x 1.4mm | 12.5MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.3V | 3.135V | - | - | HCMOS | - | - | 32mA | 15 pF | NO | - | 0.75MHz | - | - | - | - | RoHS Compliant | - | ||
![]() FXO-LC735R-60 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Cut Tape | - | 6 | - | EAR99 | - | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | - | 3.3V | - | 60MHz | 50 ppm | - | 7.5mm x 5.2mm x 1.4mm | 60MHz | - | 0.4ns | 0.4ns | 55/45% | - | - | - | 5V | 3.3V | LVDS | - | 100mA | - | 100 OHM | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 768-1-15 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-LC738-125 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Cut Tape | - | 6 | - | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | - | 3.3V | - | 125MHz | 20 ppm | - | 7.5mm x 5.2mm x 1.4mm | 125MHz | - | 0.4ns | 0.4ns | 55/45% | - | - | - | 5V | 3.3V | LVDS | - | 100mA | - | 100 OHM | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXTC-HE73TC-14.7456MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | Bulk | - | - | - | - | - | 70°C | 0°C | - | - | - | - | 14.7456MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | - | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | - | ||
![]() 770B-100-20 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC738-66.6 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Tape & Reel | - | 4 | - | EAR99 | - | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | 66.6MHz | 20 ppm | - | 7.5mm x 5.2mm x 1.4mm | 66.66MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | - | HCMOS | 30pF | 47mA | - | 15 pF | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-LC736R-1000 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Tape & Reel | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | - | 3.3V | - | 1GHz | 25 ppm | - | 7.5mm x 5.2mm x 1.4mm | 1000MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | - | - | LVDS | - | 100mA | - | 100 OHM | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC735R-50 Fox Electronics | In Stock | - | - | Surface Mount | CSMD | - | - | 6 | - | - | - | - | e4 | 4 | SMD/SMT | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | 50MHz | 50 ppm | - | 7.5mm x 5.2mm x 1.4mm | 50MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | 5V | 3.3V | HCMOS | 15pF | 35mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | Lead Free | ||
![]() 767A-24-5 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 771-200-25 Fox Electronics | In Stock | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FVXO-PC73B-629.832 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Bulk | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | - | - | 629.832MHz | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() FXO-HC738-63 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | - | - | 63MHz | 20 ppm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | 30pF | 47mA | - | - | - | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | - | ||
![]() 768-20-484 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 768-7.3728-53 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |