- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Output Load | Linearity | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXO-HC535R-27 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 3.3V | 27MHz | 50 ppm | 5.15mm x 3.35mm x 1.4mm | 27MHz | - | 3ns | 3ns | 55/45% | 5V | 3.3V | HCMOS | 15pF | 35mA | - | - | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 770-85-3 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXTC-HE73PR-66.66MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Bulk | - | - | - | - | - | 85°C | -40°C | - | - | 66.66MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | 55mA | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | ||
![]() 768-59.94161-9 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXTC-HE73PR-66.67MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Bulk | - | - | - | - | - | 85°C | -40°C | - | - | 66.67MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | 55mA | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | ||
![]() FXTC-HE73PR-66MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Bulk | - | - | - | - | - | 85°C | -40°C | - | - | 66MHz | 2.5 ppm | - | - | - | - | - | - | - | - | - | - | 55mA | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | ||
![]() 768-6-43 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-PC73B-737.28 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | SMD/SMT | - | - | 70°C | -20°C | - | - | 737.28MHz | - | - | - | 3.3V | - | - | - | - | - | - | - | 120mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 768-64-56 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXTC-HE73TC-11.0592MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Bulk | - | - | - | - | - | 70°C | 0°C | - | - | 11.0592MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | ||
![]() FXTC-HE73TC-12.5MHZ Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | 70°C | 0°C | - | - | 12.5MHz | 1 ppm | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | 2.3876mm | 7.1882mm | 5.207mm | - | RoHS Compliant | ||
![]() FXO-LC736R-622 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | - | - | 622MHz | 25 ppm | - | - | - | - | - | - | 5V | 3.3V | - | - | 100mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FVXO-PC73B-806.4 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 806.4MHz | - | - | - | 3.3V | - | - | - | - | - | - | - | 120mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 768-66-2 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-LC736R-44 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 44MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 100mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC735-44 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 44MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 44.3MHz | - | 3ns | 3ns | 55/45% | 5V | 3.3V | HCMOS | 15pF | 35mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 767A-66.666-4 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-PC73B-76.8 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR, 7/10 INCH | 3.3V | 76.8MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 768MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | LVPECL | - | 120mA | 50 OHM | 10% | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC730-106 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 70°C | -20°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 106MHz | 100 ppm | 7.5mm x 5.2mm x 1.4mm | 106.544MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | HCMOS | 30pF | 47mA | 15 pF | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC736R-92.9 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 85°C | -40°C | - | - | 92.9MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 47mA | - | - | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant |