- Series
- Package
- Mfr
- Product Status
- Manufacturer
- RoHS
- Manufacturer Part Number
- Packaging
- Frequency Stability
- Package / Case
- Operating Temperature
- Ihs Manufacturer
Attribute column
Manufacturer
Fox Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 767-26-35 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC525-74.25 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | 70°C | -20°C | - | - | 74.25MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | 29mA | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | ||
![]() FVXO-HC53BR-44.8 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | - | - | 85°C | -40°C | - | - | 44.8MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | 35mA | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant | ||
![]() 766-27-37 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 770-312.5-14 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC536R-151.2 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | 85°C | -40°C | - | - | 151.2MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 15pF | 55mA | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 768-4.9152-30 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 774-100-57 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-LC73B-270 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Cut Tape | - | - | - | - | - | 70°C | -20°C | - | - | 270MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | - | - | 100mA | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 549-19.2-2 Fox Electronics | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 773-48-2 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 767-26-55 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC735R-33.33 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | 4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 33.33MHz | 50 ppm | 7.5mm x 5.2mm x 1.4mm | 33.33MHz | - | 3ns | 3ns | 55/45% | 5V | 3.3V | HCMOS | 15pF | 35mA | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FVXO-LC73BR-1046 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 1.046GHz | - | - | - | 3.3V | - | - | - | - | - | - | - | 100mA | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-LC730R-100 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | - | - | 100MHz | 100 ppm | - | - | - | - | - | - | 5V | 3.3V | - | - | 100mA | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() FXO-HC536R-17.2032 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Bulk | - | - | - | - | - | 85°C | -40°C | - | - | 17.2032MHz | 25 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 32mA | 1.397mm | 5.1562mm | 3.3528mm | No | RoHS Compliant | ||
![]() 768-2.048-56 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FXO-HC738-40.0079 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | Tape & Reel | - | - | - | - | - | 70°C | -20°C | - | - | 40.0079MHz | 20 ppm | - | - | 3.3V | - | - | - | - | - | - | 30pF | 35mA | 1.397mm | 7.493mm | 5.207mm | No | RoHS Compliant | ||
![]() 770-312.5-12 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FVXO-HC53BR-35.328 Fox Electronics | In Stock | - | - | Surface Mount | SMD/SMT | 6 | - | - | - | - | - | - | 85°C | -40°C | - | - | 35.328MHz | 50 ppm | - | - | - | - | - | - | 3.465V | 3.135V | - | 30pF | 35mA | 1.397mm | 5.1562mm | 3.3528mm | - | RoHS Compliant |